AXIS Communications, Inc. AXIS Q6035 PTZ Dome Network Camera

Description
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom IP52-rated for protection against dust and dripping water Active Gatekeeper and tour recording Power over Ethernet Plus (IEEE 802.3at) Top performance The indoor AXIS Q6035 PTZ Dome Network Camera provides high-definition surveillance of large areas and great details when zooming in. This high-speed PTZ dome offers a rich viewing experience, providing clear video of movements and sharp details for identification purposes. It is ideal for mission-critical surveillance at airports and casinos. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035 also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035 supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for Power over Ethernet Plus (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom IP52-rated for protection against dust and dripping water Active Gatekeeper and tour recording Power over Ethernet Plus (IEEE 802.3at) Top performance The indoor AXIS Q6035 PTZ Dome Network Camera provides high-definition surveillance of large areas and great details when zooming in. This high-speed PTZ dome offers a rich viewing experience, providing clear video of movements and sharp details for identification purposes. It is ideal for mission-critical surveillance at airports and casinos. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035 also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035 supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for Power over Ethernet Plus (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom IP52-rated for protection against dust and dripping water Active Gatekeeper and tour recording Power over Ethernet Plus (IEEE 802.3at) Top performance The indoor AXIS Q6035 PTZ Dome Network Camera provides high-definition surveillance of large areas and great details when zooming in. This high-speed PTZ dome offers a rich viewing experience, providing clear video of movements and sharp details for identification purposes. It is ideal for mission-critical surveillance at airports and casinos. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035 also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035 supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for Power over Ethernet Plus (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 1080p 25/30 fps as well as
    HDTV 720p 50/60 fps
  • Day/night and H.264
  • 20x optical zoom
  • IP52-rated for protection against dust and dripping water
  • Active Gatekeeper and tour recording
  • Power over Ethernet Plus (IEEE 802.3at)

Top performance

The indoor AXIS Q6035 PTZ Dome Network Camera provides high-definition surveillance of large areas and great details when zooming in. This high-speed PTZ dome offers a rich viewing experience, providing clear video of movements and sharp details for identification purposes. It is ideal for mission-critical surveillance at airports and casinos.


Ultimate video quality

The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035 also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video.


Extreme detail

Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035 supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene.


Power over Ethernet for easy installation

Support for Power over Ethernet Plus (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls.


  • Two-way audio* and audio detection
  • Four configurable inputs/outputs* for connection to external devices such as sensors and relays
  • Local storage with a built-in SD/SDHC memory card slot
  • Day and night functionality, progressive scan and E-flip
  • Advanced security and network management features
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications

* Multi-connector cable needed (not included in package)

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q6035 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 8065875 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details