AXIS Communications, Inc. AXIS P5522 PTZ Dome Network Camera

Description
18x optical zoom with autofocus D1 resolution, day/night and H.264 IP51-rated protection against dust and dripping water Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for indoor video surveillance The indoor AXIS P5522 PTZ Dome Network Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one network cable is needed for carrying power, video/audio and PTZ commands. It is perfect for wide ranging surveillance applications, such as in stores, offices, hotels and warehouses. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522 provides H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in tough environments AXIS P5522 has an IP51 rating, which ensures protection against dust and dripping water. The camera can operate even when a sprinkler system is activated. Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
18x optical zoom with autofocus D1 resolution, day/night and H.264 IP51-rated protection against dust and dripping water Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for indoor video surveillance The indoor AXIS P5522 PTZ Dome Network Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one network cable is needed for carrying power, video/audio and PTZ commands. It is perfect for wide ranging surveillance applications, such as in stores, offices, hotels and warehouses. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522 provides H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in tough environments AXIS P5522 has an IP51 rating, which ensures protection against dust and dripping water. The camera can operate even when a sprinkler system is activated. Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x optical zoom with autofocus D1 resolution, day/night and H.264 IP51-rated protection against dust and dripping water Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for indoor video surveillance The indoor AXIS P5522 PTZ Dome Network Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one network cable is needed for carrying power, video/audio and PTZ commands. It is perfect for wide ranging surveillance applications, such as in stores, offices, hotels and warehouses. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522 provides H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in tough environments AXIS P5522 has an IP51 rating, which ensures protection against dust and dripping water. The camera can operate even when a sprinkler system is activated. Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • 18x optical zoom with autofocus
  • D1 resolution, day/night and H.264
  • IP51-rated protection against dust and dripping water
  • Advanced Gatekeeper
  • Easy installation including PoE+ (IEEE 802.3at)

Easy-to-install PTZ dome for
indoor video surveillance

The indoor AXIS P5522 PTZ Dome Network Camera is affordably priced and easy to install.


The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one network cable is needed for carrying power, video/audio and PTZ commands. It is perfect for wide ranging surveillance applications, such as in stores, offices, hotels and warehouses.

Pan/tilt/zoom capabilities

The camera enables users at a remote location to pan


High video quality

High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522 provides H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz).

Protection in tough environments

AXIS P5522 has an IP51 rating, which ensures protection against dust and dripping water. The camera can operate even when a sprinkler system is activated.


  • Two-way audio, audio detection, inputs/outputs for external devices
    and AC/DC power*
  • SD/SDHC slot for storing recordings locally
  • Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5522 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2029876 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details