AXIS Communications, Inc. AXIS P3346-VE Network Camera

Description
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom Outdoor-ready, IP66 rating High-performance video The AXIS P3346-VE is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3346-VE with its weather-proof and vandal-resistant casing is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C (+131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection
Datasheet
Description
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom Outdoor-ready, IP66 rating High-performance video The AXIS P3346-VE is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3346-VE with its weather-proof and vandal-resistant casing is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C (+131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom Outdoor-ready, IP66 rating High-performance video The AXIS P3346-VE is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3346-VE with its weather-proof and vandal-resistant casing is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C (+131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection
  • Superb video quality in HDTV 1080p or 3MP
  • P-Iris control
  • Multiple H.264 streams and Motion JPEG video streams
  • Digital PTZ and multi-view streaming
  • Easy installation with remote focus and zoom
  • Outdoor-ready, IP66 rating

High-performance video


The AXIS P3346-VE is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing.

Advanced iris control


AXIS P3346-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions.

Vandal-resistant and weather-proof installations


AXIS P3346-VE with its weather-proof and vandal-resistant casing is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C (+131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations.

  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting
  • Two-way audio support
  • Built-in SD/SDHC memory card slot
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection
Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P3346-VE Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2753539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details