AXIS Communications, Inc. AXIS Q6032-E PTZ Dome Network Camera

Description
Outdoor-ready Arctic Temperature Control High Power over Ethernet Extended tilt range of 20° above horizon 35x optical and 12x digital zoom Multiple H.264 streams Demanding outdoor video surveillance AXIS Q6032-E is an outdoor-ready PTZ dome network camera for cost-efficient and reliable installation in demanding surveillance applications. It is ideal for use at airports and seaports, as well as for city and perimeter surveillance. The camera is powered through High Power over Ethernet. This simplifies installation since only one cable is needed. Reliable operation in extreme climates Arctic Temperature Control allows the camera to not only function at -40°C (-40°F) but also power up at that temperature following a power failure. AXIS Q6032-E can operate in temperatures from -40°C to 50°C (-40°F to 122°F). It has an IP66-rated protection against dust and water. Precise pan/tilt performance and high zoom AXIS Q6032-E has a fast and precise pan/tilt response. In addition, it can tilt 20° above the horizon for a total tilt range of 220°, enabling better views, especially over uneven terrain. It has 35x optical and 12x digital zoom. License plates can be read from a distance of 160 m (525 ft.) The camera has an auto-tracking functionality that can automatically detect and follow a moving object within the camera's field of view. Multiple, individually configurable H.264 and Motion JPEG video streams Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan, 128x wide dynamic range, electronic image stabilization, and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Outdoor-ready Arctic Temperature Control High Power over Ethernet Extended tilt range of 20° above horizon 35x optical and 12x digital zoom Multiple H.264 streams Demanding outdoor video surveillance AXIS Q6032-E is an outdoor-ready PTZ dome network camera for cost-efficient and reliable installation in demanding surveillance applications. It is ideal for use at airports and seaports, as well as for city and perimeter surveillance. The camera is powered through High Power over Ethernet. This simplifies installation since only one cable is needed. Reliable operation in extreme climates Arctic Temperature Control allows the camera to not only function at -40°C (-40°F) but also power up at that temperature following a power failure. AXIS Q6032-E can operate in temperatures from -40°C to 50°C (-40°F to 122°F). It has an IP66-rated protection against dust and water. Precise pan/tilt performance and high zoom AXIS Q6032-E has a fast and precise pan/tilt response. In addition, it can tilt 20° above the horizon for a total tilt range of 220°, enabling better views, especially over uneven terrain. It has 35x optical and 12x digital zoom. License plates can be read from a distance of 160 m (525 ft.) The camera has an auto-tracking functionality that can automatically detect and follow a moving object within the camera's field of view. Multiple, individually configurable H.264 and Motion JPEG video streams Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan, 128x wide dynamic range, electronic image stabilization, and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor-ready Arctic Temperature Control High Power over Ethernet Extended tilt range of 20° above horizon 35x optical and 12x digital zoom Multiple H.264 streams Demanding outdoor video surveillance AXIS Q6032-E is an outdoor-ready PTZ dome network camera for cost-efficient and reliable installation in demanding surveillance applications. It is ideal for use at airports and seaports, as well as for city and perimeter surveillance. The camera is powered through High Power over Ethernet. This simplifies installation since only one cable is needed. Reliable operation in extreme climates Arctic Temperature Control allows the camera to not only function at -40°C (-40°F) but also power up at that temperature following a power failure. AXIS Q6032-E can operate in temperatures from -40°C to 50°C (-40°F to 122°F). It has an IP66-rated protection against dust and water. Precise pan/tilt performance and high zoom AXIS Q6032-E has a fast and precise pan/tilt response. In addition, it can tilt 20° above the horizon for a total tilt range of 220°, enabling better views, especially over uneven terrain. It has 35x optical and 12x digital zoom. License plates can be read from a distance of 160 m (525 ft.) The camera has an auto-tracking functionality that can automatically detect and follow a moving object within the camera's field of view. Multiple, individually configurable H.264 and Motion JPEG video streams Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan, 128x wide dynamic range, electronic image stabilization, and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Outdoor-ready
  • Arctic Temperature Control
  • High Power over Ethernet
  • Extended tilt range of 20° above horizon
  • 35x optical and 12x digital zoom
  • Multiple H.264 streams

Demanding outdoor video surveillance

AXIS Q6032-E is an outdoor-ready PTZ dome network camera for cost-efficient and reliable installation in demanding surveillance applications. It is ideal for use at airports and seaports, as well as for city and perimeter surveillance. The camera is powered through High Power over Ethernet. This simplifies installation since only one cable is needed.


Reliable operation in extreme climates

Arctic Temperature Control allows the camera to not only function at -40°C
(-40°F) but also power up at that temperature following a power failure. AXIS Q6032-E can operate in temperatures from
-40°C to 50°C (-40°F to 122°F). It has an IP66-rated protection against dust and water.


Precise pan/tilt performance and high zoom

AXIS Q6032-E has a fast and precise pan/tilt response. In addition, it can tilt 20° above the horizon for a total tilt range of 220°, enabling better views, especially over uneven terrain. It has 35x optical and 12x digital zoom. License plates can be read from a distance of 160 m (525 ft.) The camera has an auto-tracking functionality that can automatically detect and follow a moving object within the camera's field of view.


  • Multiple, individually configurable H.264 and Motion JPEG video streams
  • Local storage with a built-in SD/SDHC memory card slot
  • Day and night functionality, progressive scan, 128x wide dynamic range, electronic image stabilization, and E-flip
  • Advanced security and network management features
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q6032-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 291734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details