AXIS Communications, Inc. AXIS M5014 PTZ Dome Network Camera

Description
Pan, tilt, zoom in an ultra-discreet design HDTV 720p and H.264 IP51-rated protection against dust and dripping water Power over Ethernet (IEEE 802.3af) Built-in microphone and audio detection AXIS M5014 measures only 13 cm (5.1") wide and 5.6 cm (2.2") high Discreet design with broad coverage AXIS M5014 PTZ Dome Network Camera is a palm-sized, HDTV 720p pan/tilt/zoom camera that is affordably priced for remote and discreet monitoring of indoor areas such as stores, banks, hotels, office lobbies, restaurants and warehouses. HDTV-quality and multiple video streams HDTV 720p entails a 1280x720 resolution, progressive scan, HDTV color fidelity, full frame rate and a 16:9 format. AXIS M5014 supports multiple H.264 and Motion JPEG video streams. Protective casing and easy installation on ceilings With an IP51-rating, the camera is dustproof and protected from dripping water, enabling video to be taken even when a sprinkler system is activated. AXIS M5014 is designed for quick and easy installation. The camera is powered with Power over Ethernet (PoE) using a PoE switch or midspan, which eliminates the need for power cables and reduces installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Pan, tilt, zoom in an ultra-discreet design HDTV 720p and H.264 IP51-rated protection against dust and dripping water Power over Ethernet (IEEE 802.3af) Built-in microphone and audio detection AXIS M5014 measures only 13 cm (5.1") wide and 5.6 cm (2.2") high Discreet design with broad coverage AXIS M5014 PTZ Dome Network Camera is a palm-sized, HDTV 720p pan/tilt/zoom camera that is affordably priced for remote and discreet monitoring of indoor areas such as stores, banks, hotels, office lobbies, restaurants and warehouses. HDTV-quality and multiple video streams HDTV 720p entails a 1280x720 resolution, progressive scan, HDTV color fidelity, full frame rate and a 16:9 format. AXIS M5014 supports multiple H.264 and Motion JPEG video streams. Protective casing and easy installation on ceilings With an IP51-rating, the camera is dustproof and protected from dripping water, enabling video to be taken even when a sprinkler system is activated. AXIS M5014 is designed for quick and easy installation. The camera is powered with Power over Ethernet (PoE) using a PoE switch or midspan, which eliminates the need for power cables and reduces installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan, tilt, zoom in an ultra-discreet design HDTV 720p and H.264 IP51-rated protection against dust and dripping water Power over Ethernet (IEEE 802.3af) Built-in microphone and audio detection AXIS M5014 measures only 13 cm (5.1") wide and 5.6 cm (2.2") high Discreet design with broad coverage AXIS M5014 PTZ Dome Network Camera is a palm-sized, HDTV 720p pan/tilt/zoom camera that is affordably priced for remote and discreet monitoring of indoor areas such as stores, banks, hotels, office lobbies, restaurants and warehouses. HDTV-quality and multiple video streams HDTV 720p entails a 1280x720 resolution, progressive scan, HDTV color fidelity, full frame rate and a 16:9 format. AXIS M5014 supports multiple H.264 and Motion JPEG video streams. Protective casing and easy installation on ceilings With an IP51-rating, the camera is dustproof and protected from dripping water, enabling video to be taken even when a sprinkler system is activated. AXIS M5014 is designed for quick and easy installation. The camera is powered with Power over Ethernet (PoE) using a PoE switch or midspan, which eliminates the need for power cables and reduces installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Pan, tilt, zoom in an ultra-discreet design
  • HDTV 720p and H.264
  • IP51-rated protection against dust and dripping water
  • Power over Ethernet (IEEE 802.3af)
  • Built-in microphone and audio detection

AXIS M5014 measures only 13 cm (5.1") wide and 5.6 cm (2.2") high

Discreet design with broad coverage

AXIS M5014 PTZ Dome Network Camera is a palm-sized, HDTV 720p pan/tilt/zoom camera that is affordably priced for remote and discreet monitoring of indoor areas such as stores, banks, hotels, office lobbies, restaurants and warehouses.


HDTV-quality and multiple video streams

HDTV 720p entails a 1280x720 resolution, progressive scan, HDTV color fidelity, full frame rate and a 16:9 format. AXIS M5014 supports multiple H.264 and Motion JPEG video streams.

Protective casing and easy installation on ceilings

With an IP51-rating, the camera is dustproof and protected from dripping water, enabling video to be taken even when a sprinkler system is activated. AXIS M5014 is designed for quick and easy installation. The camera is powered with Power over Ethernet (PoE) using a PoE switch or midspan, which eliminates the need for power cables and reduces installation costs.


  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for ONVIF
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M5014 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details