AXIS Communications, Inc. AXIS P3367-VE Network Camera

Description
Superb video in 5MP or HDTV 1080p quality P-Iris control Multiple H.264 streams and Motion JPEG video streams Easy installation with remote focus and zoom Outdoor-ready, IP66 and NEMA 4X rating High-performance video The AXIS P3367-VE is a day and night fixed dome network camera that offers superb video performance. Based on Axis’ image processing technology and a very light-sensitive sensor, it provides outstanding light-sensitivity at 5 megapixel resolution. This camera benefits from both large area overview and low-light sensitivity. It delivers full frame rate HDTV 1080p (2592x1944) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom and pixel counter features ensure that the camera’s angle of view is optimized for the area to be monitored and the required pixel resolution. Advanced iris control AXIS P3367-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3367-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. It operates in extreme temperatures from -40° to 55° C (-40° to 131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support
Datasheet
Description
Superb video in 5MP or HDTV 1080p quality P-Iris control Multiple H.264 streams and Motion JPEG video streams Easy installation with remote focus and zoom Outdoor-ready, IP66 and NEMA 4X rating High-performance video The AXIS P3367-VE is a day and night fixed dome network camera that offers superb video performance. Based on Axis’ image processing technology and a very light-sensitive sensor, it provides outstanding light-sensitivity at 5 megapixel resolution. This camera benefits from both large area overview and low-light sensitivity. It delivers full frame rate HDTV 1080p (2592x1944) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom and pixel counter features ensure that the camera’s angle of view is optimized for the area to be monitored and the required pixel resolution. Advanced iris control AXIS P3367-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3367-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. It operates in extreme temperatures from -40° to 55° C (-40° to 131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superb video in 5MP or HDTV 1080p quality P-Iris control Multiple H.264 streams and Motion JPEG video streams Easy installation with remote focus and zoom Outdoor-ready, IP66 and NEMA 4X rating High-performance video The AXIS P3367-VE is a day and night fixed dome network camera that offers superb video performance. Based on Axis’ image processing technology and a very light-sensitive sensor, it provides outstanding light-sensitivity at 5 megapixel resolution. This camera benefits from both large area overview and low-light sensitivity. It delivers full frame rate HDTV 1080p (2592x1944) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom and pixel counter features ensure that the camera’s angle of view is optimized for the area to be monitored and the required pixel resolution. Advanced iris control AXIS P3367-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Vandal-resistant and weather-proof installations AXIS P3367-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. It operates in extreme temperatures from -40° to 55° C (-40° to 131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support
  • Superb video in 5MP or HDTV 1080p quality
  • P-Iris control
  • Multiple H.264 streams and Motion JPEG video streams
  • Easy installation with remote focus and zoom
  • Outdoor-ready, IP66 and NEMA 4X rating

High-performance video

The AXIS P3367-VE is a day and night fixed dome network camera that offers superb video performance. Based on Axis’ image processing technology and a very light-sensitive sensor, it provides outstanding light-sensitivity at 5 megapixel resolution.


This camera benefits from both large area overview and low-light sensitivity. It delivers full frame rate HDTV 1080p (2592x1944) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously.

The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom and pixel counter features ensure that the camera’s angle of view is optimized for the area to be monitored and the required pixel resolution.

Advanced iris control

AXIS P3367-VE also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions.

Vandal-resistant and weather-proof installations


AXIS P3367-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. It operates in extreme temperatures from -40° to 55° C (-40° to 131 °F), powered by standard Power over Ethernet (IEEE 802.3af) only. It is the perfect solution for video surveillance systems in areas with tough quality and efficiency requirements such as university campuses and railway stations.

  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting
  • Two-way audio support
Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P3367-VE Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 180167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details