AXIS Communications, Inc. AXIS P5522-E PTZ Dome Network Camera

Description
18x optical zoom with autofocus Outdoor-ready with IP66 and NEMA 4X ratings D1 resolution, day/night and H.264 Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for outdoor video surveillance The outdoor-ready AXIS P5522-E PTZ Network Dome Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one cable is needed for carrying power, video and PTZ commands. It is perfect for wide ranging surveillance applications, such as at parking lots, construction sites and business premises. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan 360° for overview surveillance, tilt 180° and zoom in 18x with autofocus for detailed views. The Advanced Gatekeeper functionality enables the camera to automatically move to a preset position when motion is detected in a pre-defined area. High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522-E supports H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in all weather conditions AXIS P5522-E has IP66 and NEMA 4X ratings, which ensure protection against dust, rain and snow. It can operate in temperatures from -20 ºC to 50 ºC (-4 ºF to 122 ºF). SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
18x optical zoom with autofocus Outdoor-ready with IP66 and NEMA 4X ratings D1 resolution, day/night and H.264 Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for outdoor video surveillance The outdoor-ready AXIS P5522-E PTZ Network Dome Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one cable is needed for carrying power, video and PTZ commands. It is perfect for wide ranging surveillance applications, such as at parking lots, construction sites and business premises. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan 360° for overview surveillance, tilt 180° and zoom in 18x with autofocus for detailed views. The Advanced Gatekeeper functionality enables the camera to automatically move to a preset position when motion is detected in a pre-defined area. High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522-E supports H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in all weather conditions AXIS P5522-E has IP66 and NEMA 4X ratings, which ensure protection against dust, rain and snow. It can operate in temperatures from -20 ºC to 50 ºC (-4 ºF to 122 ºF). SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x optical zoom with autofocus Outdoor-ready with IP66 and NEMA 4X ratings D1 resolution, day/night and H.264 Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for outdoor video surveillance The outdoor-ready AXIS P5522-E PTZ Network Dome Camera is affordably priced and easy to install. The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one cable is needed for carrying power, video and PTZ commands. It is perfect for wide ranging surveillance applications, such as at parking lots, construction sites and business premises. Pan/tilt/zoom capabilities The camera enables users at a remote location to pan 360° for overview surveillance, tilt 180° and zoom in 18x with autofocus for detailed views. The Advanced Gatekeeper functionality enables the camera to automatically move to a preset position when motion is detected in a pre-defined area. High video quality High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522-E supports H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). Protection in all weather conditions AXIS P5522-E has IP66 and NEMA 4X ratings, which ensure protection against dust, rain and snow. It can operate in temperatures from -20 ºC to 50 ºC (-4 ºF to 122 ºF). SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • 18x optical zoom with autofocus
  • Outdoor-ready with IP66 and NEMA 4X ratings
  • D1 resolution, day/night and H.264
  • Advanced Gatekeeper
  • Easy installation including PoE+ (IEEE 802.3at)

Easy-to-install PTZ dome for
outdoor video surveillance

The outdoor-ready AXIS P5522-E PTZ Network Dome Camera is affordably priced and easy to install.


The camera is powered using Power over Ethernet Plus (PoE+), which facilitates installation since only one cable is needed for carrying power, video and PTZ commands. It is perfect for wide ranging surveillance applications, such as at parking lots, construction sites and business premises.

Pan/tilt/zoom capabilities

The camera enables users at a remote location to pan 360° for overview surveillance, tilt 180° and zoom in 18x with autofocus for detailed views. The Advanced Gatekeeper functionality enables the camera to automatically move to a preset position when motion is detected in a pre-defined area.

High video quality

High video quality is maintained even in low light conditions, thanks to the camera's day/night functionality. Support for wide dynamic range enables objects in both dark and light areas of a scene to be visible. AXIS P5522-E supports H.264 and Motion JPEG streams at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz).

Protection in all weather conditions

AXIS P5522-E has IP66 and NEMA 4X ratings, which ensure protection against dust, rain and snow. It can operate in temperatures from -20 ºC to 50 ºC (-4 ºF to 122 ºF).


  • SD/SDHC slot for storing recordings locally
  • Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5522-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2400624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details