AXIS Communications, Inc. AXIS Q1921 Thermal Network Camera

Description
Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging High-quality indoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection indoors AXIS objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. Key IP-Surveillance features AXIS Q1921 Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921 has two-way audio support, which allows the user to communicate with visitors and intruders. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921 can optimize detection performance to meet most application requirements: Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921 Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921 Thermal Network Camera supports ONVIF for interoperability between network video products.
Datasheet
Description
Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging High-quality indoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection indoors AXIS objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. Key IP-Surveillance features AXIS Q1921 Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921 has two-way audio support, which allows the user to communicate with visitors and intruders. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921 can optimize detection performance to meet most application requirements: Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921 Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921 Thermal Network Camera supports ONVIF for interoperability between network video products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging High-quality indoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection indoors AXIS objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. Key IP-Surveillance features AXIS Q1921 Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921 has two-way audio support, which allows the user to communicate with visitors and intruders. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921 can optimize detection performance to meet most application requirements: Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921 Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921 Thermal Network Camera supports ONVIF for interoperability between network video products.
  • Built-in support for Pan/Tilt heads using the Pelco-D protocol
  • Built-in SD/SDHC memory card slot
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Thermal imaging
  • High-quality indoor detection
  • Lens alternatives for different applications
  • Intelligent video capabilities
  • Standard Power over Ethernet (IEEE 802.3af)

High-quality detection indoors
AXIS
objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog.

Key IP-Surveillance features

AXIS Q1921 Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting.

AXIS Q1921 has two-way audio support, which allows the user to communicate with visitors and intruders.

Power over Ethernet for easy installation

Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables.

Wide detection range

With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921 can optimize detection performance to meet most application requirements:


Intelligent video capabilities

Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921 Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts.

Global standardization

The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921 Thermal Network Camera supports ONVIF for interoperability between network video products.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1921 Thermal Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2776433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 3840 lines
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details