Sugatsune America, Inc. Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Door Size: Max. W450 × H700 × t22 mm (W17 3/4" × H27 9/16" × t7/8") Door Weight: Max. 4 kg/pair (8.8 lbs/ pair) | |
| • Screw hole is countersunk from both sides. • Non Handed: Can be installed on left or right side. • Door weight: Max. 40 kg/pair (88 lbs/pair) | |
| • Screw hole is countersunk from both sides. • Non Handed: Can be installed on left or right side. • Door weight: Max. 50 kg/pair (110 lbs/pair) | |
| • Weld on type stainless steel lift off hinge. • Handed: Specific left and right hand mounting. • Door weight: Max. 40 kg/pair (88 lbs/pair) | |
| • Weld on type stainless steel lift off hinge. • Handed: Specific left and right hand mounting. • Door weight: Max. 90 kg/pair (198 lbs/pair) | |
| 316 Stainless Steel construction ideal for harsh and highly corrosive environments | |
| ??The load capacity is the value when using one hinge. For calculation conditions, please refer to the Concept of Load bearing ??Please note this product is designed for use on... | |
| Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192) | |
| Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64") | |
| Door size : Max. W450 × H700 (W 17-23/32" × H 27-9/16") Door thickness : Min. 15 (19/32") Door weight : Max. 2.6 kg/pair (5.7 lbs/pair) | |
| Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on... | |
| Handed: Specific left and right hand mounting. | |
| Left and Right handed available | |
| Opening angle 90? Adjustable | |
| Removable pin | |
| Vertically and laterally adjustable after installed Sold in pairs (top and bottom), non-handed Supplied with wood screw 4 × 30 Separate body and bracket for easy installation Door Height: Max. | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 129 Length or Depth of Item when closed (mm) 49 Length or Depth of Item when closed (in) 1.9375 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 129 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.125 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 144 Length or Depth of Item when closed (mm) 49 Length or Depth of Item when closed (in) 1.9375 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 148 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.125 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 74 Length or Depth of Item when open (mm) 127 Length or Depth of Item when closed (in) 5.0625 Height... | |
| Material 304 Stainless Steel Finish Nickel Weight of Item (g) 35 Length or Depth of Item when closed (mm) 5.6 Length or Depth of Item when closed (in) 0.25 Height... | |
| Material 304 Stainless Steel Finish Nickel Weight of Item (g) 45 Length or Depth of Item when closed (mm) 7 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Nickel Weight of Item (g) 74 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height... | |
| Material 304 Stainless Steel Finish Nickel Weight of Item (g) 76 Length or Depth of Item when closed (mm) 10.5 Length or Depth of Item when closed (in) 0.4375 Height... | |
| Material 304 Stainless Steel Finish Nickel Weight of Item (g) 85 Length or Depth of Item when closed (mm) 7.2 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Plain Weight of Item (g) 55 Length or Depth of Item when closed (mm) 28.5 Length or Depth of Item when closed (in) 1.125 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 110 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 180 Length or Depth of Item when closed (mm) 26.5 Length or Depth of Item when closed (in) 1.0625 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 195 Length or Depth of Item when closed (mm) 82.5 Length or Depth of Item when closed (in) 3.25 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 21 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 21 Length or Depth of Item when closed (mm) 7 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 30 Length or Depth of Item when closed (mm) 13.5 Length or Depth of Item when closed (in) 0.5625 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 34 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 44 Length or Depth of Item when closed (mm) 8.5 Length or Depth of Item when closed (in) 0.375 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 50 Length or Depth of Item when closed (mm) 16 Length or Depth of Item when closed (in) 0.6875 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 51 Length or Depth of Item when closed (mm) 42.5 Length or Depth of Item when closed (in) 1.6875 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 76 Length or Depth of Item when closed (mm) 26 Length or Depth of Item when closed (in) 1.0625 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 86 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 95 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 124 Length or Depth of Item when closed (mm) 13 Length or Depth of Item when closed (in) 0.5625 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 125 Length or Depth of Item when closed (mm) 13 Length or Depth of Item when closed (in) 0.5625 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 270 Length or Depth of Item when closed (mm) 6.6 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 28 Length or Depth of Item when open (mm) 81 Length or Depth of Item when closed (in) 3.25 Height... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 21 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 22 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 22 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 23 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 27 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 28 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height... | |
| Material Brass Finish Chrome Weight of Item (g) 45 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of Item... | |
| Material Brass Finish Chrome Weight of Item (g) 64 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of Item... | |
| Material Brass Finish Polished Brass Weight of Item (g) 45 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of... | |
| Material Brass Finish Polished Brass Weight of Item (g) 64 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 161 Length or Depth of Item when closed (mm) 47.5 Length or Depth of Item when closed (in) 1.875 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 170 Length or Depth of Item when closed (mm) 33.75 Length or Depth of Item when closed (in) 1.375 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 172 Length or Depth of Item when closed (mm) 31.8 Length or Depth of Item when closed (in) 1.3125 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 233 Length or Depth of Item when closed (mm) 54 Length or Depth of Item when closed (in) 2.1875 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 248 Length or Depth of Item when closed (mm) 40.3 Length or Depth of Item when closed (in) 1.625 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 250 Length or Depth of Item when closed (mm) 42.3 Length or Depth of Item when closed (in) 1.6875 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 40 Length or Depth of Item when closed (mm) 25.5 Length or Depth of Item when closed (in) 1.0625 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 43 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 43 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 45 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 60 Length or Depth of Item when closed (mm) 28.25 Length or Depth of Item when closed (in) 1.125 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 62 Length or Depth of Item when closed (mm) 26.3 Length or Depth of Item when closed (in) 1.0625 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 62 Length or Depth of Item when closed (mm) 38.5 Length or Depth of Item when closed (in) 1.5625 Height of... | |
| Material Brass Finish Satin Nickel Weight of Item (g) 64 Length or Depth of Item when open (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height of... | |
| Material Plastic (POM) Finish Gray Weight of Item (g) 0.46 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Height of... | |
| Material Plastic (POM) Finish Gray Weight of Item (g) 0.62 Length or Depth of Item when closed (mm) 6 Length or Depth of Item when closed (in) 0.25 Height of... | |
| Material Plastic (POM) Finish Gray Weight of Item (g) 1.01 Length or Depth of Item when closed (mm) 6 Length or Depth of Item when closed (in) 0.25 Height of... | |
| Material Steel Finish Chrome Weight of Item (g) 31 Length or Depth of Item when open (mm) 81 Length or Depth of Item when closed (in) 3.25 Height of Item... | |
| Material Steel Finish Chrome Weight of Item (g) 45 Length or Depth of Item when closed (mm) 49 Length or Depth of Item when closed (in) 1.9375 Height of Item... | |
| Material Zinc Alloy Finish Chrome Weight of Item (g) 301 Length or Depth of Item when closed (mm) 85 Length or Depth of Item when closed (in) 3.375 Height of... | |
| Material Zinc Alloy Finish Chrome Weight of Item (g) 560 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height of... |
| << Prev |