Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - PAS-80 PAS-80

Description
Material Brass Finish Satin Nickel Weight of Item (g) 161 Length or Depth of Item when closed (mm) 47.5 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 70 Height of Item (in) 2.8125 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 25 Min. Door Thickness (in) 1 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material Brass Finish Satin Nickel Weight of Item (g) 161 Length or Depth of Item when closed (mm) 47.5 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 70 Height of Item (in) 2.8125 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 25 Min. Door Thickness (in) 1 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The PAS-80 is an overlay door pivot hinge designed for doors up to 700 mm high and 450 mm wide, with a maximum door weight capacity of 4 kg per pair. It is recommended for door thicknesses of 25 mm and has dimensions of 80 mm in length, 70 mm in height, and 26.5 mm in depth. The hinge is made of stainless steel with a plain finish and weighs 161 g per unit.

Datasheet Summary
Powered by GS/AI

The PAS-80 is an overlay door pivot hinge designed for doors up to 700 mm high and 450 mm wide, with a maximum door weight capacity of 4 kg per pair. It is recommended for door thicknesses of 25 mm and has dimensions of 80 mm in length, 70 mm in height, and 26.5 mm in depth. The hinge is made of stainless steel with a plain finish and weighs 161 g per unit.

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - PAS-80 - PAS-80 - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - PAS-80
PAS-80
OVERLAY DOOR PIVOT HINGE - PAS-80 PAS-80
Material Brass Finish Satin Nickel Weight of Item (g) 161 Length or Depth of Item when closed (mm) 47.5 Length or Depth of Item when closed (in) 1.875 Height of Item (mm) 70 Height of Item (in) 2.8125 Width of Item (mm) 80 Width of Item (in) 3.1875 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 25 Min. Door Thickness (in) 1 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Brass
  • Finish Satin Nickel
  • Weight of Item (g) 161
  • Length or Depth of Item when closed (mm) 47.5
  • Length or Depth of Item when closed (in) 1.875
  • Height of Item (mm) 70
  • Height of Item (in) 2.8125
  • Width of Item (mm) 80
  • Width of Item (in) 3.1875
  • Load Capacity (kg/pr) 4
  • Load Capacity (lbs/pr) 8.8
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Min. Door Thickness (mm) 25
  • Min. Door Thickness (in) 1
  • Holes 6
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.8 X 25 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PAS-80
Product Name OVERLAY DOOR PIVOT HINGE - PAS-80
Hinge Type Overlay; Spring Pivot
Length 1.88 inch (47.62 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

GLASS DOOR HINGE - GH-450/GA - GH-450/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
Torque Hinge (vertical and horizontal use) - HG-TE08 - HG-TE08 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details