Sugatsune America, Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Page: 1 2
Product Name Notes
• Holds at 4 angles: -3?, -90?, 90? and 177? (factory setting). • The holding angle of 90? can be switched to 45? or 135?. • Can be used both...
1/4" Stainless steel plate for industrial grade applications 2 models available for screw-on or weld-on installation ball bearings for smooth movement
180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications.
3-1/2" stainless steel butt hinge Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 4 kg/pair (8.8 lbs/pair) Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16"...
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 4 kg/pair (8.8 lbs/pair) Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16"...
4" stainless steel butt hinge Door weight: 3535/SS Max. 25 kg/pair (55 lbs/pair) 4040/SS Max. 40 kg/pair (88 lbs/pair)
4-way adjustable Soft-close feature Snap-on hinge mounting plate
4.5" stainless steel butt hinge Ball bearing provides smooth movement Door weight: Max. 45 kg/pair (99 lbs/pair)
95° opening concealed hinge Clip-on feature allows easy door installation/removal Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Hinge body and mounting plate sold separately...
95° opening concealed hinge Clip-on feature allows easy door installation/removal Safety lock feature Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Hinge body and mounting...
95° opening concealed hinge Door opens without hitting adjacent cabinets Ideal when 2 doors are close together Clip-on feature allows easy door installation/removal Hinge body and mounting plate sold separately...
Accessory for LIN-X450
Accessory for LIN-X600
All-stainless steel cup hinge for superior corrosion resistance 3/4" (19mm) full overlay Free-swinging Additional models with different overlay and self-closing available
All-stainless steel cup hinge for superior corrosion resistance 3/4" (19mm) full overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available
All-stainless steel cup hinge for superior corrosion resistance 3/8" (9mm) half overlay Free-swinging Additional models with different overlay and self-closing available
All-stainless steel cup hinge for superior corrosion resistance 3/8" (9mm) half overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available
All-stainless steel cup hinge for superior corrosion resistance 9/16" (14mm) overlay Free-swinging Additional models with different overlay and self-closing available
All-stainless steel cup hinge for superior corrosion resistance 9/16" (14mm) overlay Spring loaded for self-closing Additional models with different overlay and free-swinging available
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Can be opened 180° Shafts do not protrude when the hinge is fully open or closed Different torque of two shafts provides easy operation
Caps eliminate metal-to-metal contact Made of lightweight aluminum alloy Available with round or oval screw holes (by special order)
Cover (sold separately) hides the nut & bolt of the hinge. Fits HG-TE03 and HG-TE08.
Cover (sold separately) hides the nut & bolt of the hinge. Fits HG-TE15.
Designed for aluminum profiles Plastic bushings provide smooth movement
Designed for industrial access panels Built-in damper keeps lid from slamming shut Passed private 30,000 open/close cycle tests Maximum torque: 210 kgf·cm (182 lbs·in) per piece
Designed for large inset glass showcases, sold in sets of 2. Recommended for use with the GS-GL5 lock for design coordination. Doors can be temporary held in frames before fixing...
Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door...
Designed to close with spring tension when hinge is surface mounted HG-SH20C has no screw holes
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at...
Double folded construction provides extra rigidity The knuckles on both ends are crimped to prevent the pin from being removed The hinge pin does not occupy the crimped knuckles on...
Easily adjust hinge opening angle by toggling the lever Panel is locked in place with lever system Panel is locked in place from 0° to 180°
Easy and quick to install/remove doors With or without holes available Available as weld-on type without holes (HG-OTB) and screw-on type with holes (HG-OTA) Non-handed
Easy and quick to install/remove doors With or without holes available Left handed and Right handed models available Available as weld-on type without holes (HG-OTB) and screw-on type with holes...
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16"). Clip on...
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on...
Featuring 5-speed adjustable damper. Load capacity: 9 kg (19.8 Ibs)/2 pcs, 15 kg (33 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 30 mm (1-3/16") Clip...
Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 180°), giving full access to the inside of equipment. Lift-assist makes lid feel lighter to open and...
For clean room use Hinges separate for maintenance and cleaning
For glass frame use Suitable for showcases Mounting position adjustable: Horizontally±1.2 mm Spacers included to accommodate different glass thickness
For J95 Concealed Hinge and J160 Soft-Close Hinge. Decreases overlay of outset doors by 5/64" (2 mm). Increases clearance of inset doors by 5/64" (2 mm). Can be doubled for...
For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
For use with sheet metal applications Overlay adjustment from 1-3 mm Ideal for when 2 doors are close together
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction. Hinge is hidden (concealed) from the outside of the door. Can be...
Free stop (torque) in hinge closing direction. Allows for frictionless handling of doors in the hinge opening direction. Surface mounted: can be used horizontally or vertically. Install a catch or...
Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction. Hinge is hidden (concealed) from the outside of the door. Can be...
Free stop (torque) in hinge opening direction. Allows for frictionless handling of doors in the hinge closing direction. Surface mounted: can be used horizontally or vertically. Install a catch or...
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Free stop hinge with friction torque. Consistent torque through out working range. Opening angle 360°. Applications: Ideal for indoor applications. LCD monitors, stationary cameras, displays, etc.
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Friction in one direction only: HG-TQA90-A: free rotation when turned counterclockwise, constant torque is applied when turned clockwise. HG-TQA90-B: free rotation when turned clockwise, constant is applied when turned counterclockwise...
Friction in one direction only Torque strength adjustable 2 versions available for friction torque at “opening” direction (type – A) and at closing direction (type – B)
Generates torque in downward direction only. (Operation range: 0 - 180°) The torque direction reverses when the hinge opens at over 90°. This allows a flap to hold in position...
Glass hinge with catch For Inset use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm Spacer included to accommodate different glass thickness
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Glass showcase hinge for inset door application Can be used with the Million Lock Cylinder GS-GL20 to ensure unified design (lock, catch and hinge) Temporary hold function that enables a...
Half overlay Hinge for glass/acrylic doors
Half overlay Hinge for glass/acrylic doors Rounded plate GH-34/8/CR is available
Half overlay Hinge will hold door in closed position without secondary support Door thickness: 4~6 mm Door size: Max. W450 × H700 (W17-3/4" × H27-9/16") Door weight: Max. 4 kg/pair...
Heavy duty concealed hinge eliminates the need to use 5 or more standard euro hinges in cabinets or furniture. This reduces installation cost and time, and provides a better overall...
High torque and wide opening angle (130°) type of HG-TU Installation on the back side of the door for clean appearance Can be used horizontally or vertically
Hinge for glass/acrylic doors
Hinge for glass/acrylic doors Door thickness: 4 to 6 mm Rounded plate GH-34/0/CR is available
Hinge for inset glass door for glass showcase Can be used together with glass bracket GS-GB5 (below) and lock GS-GL5 Temporary holding feature allows for easy installation of the door...
Hinge is completely hidden when the door is closed Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left)...
Hinge recommended for use on the sides of windows to allow ventilation Free stop: can hold position at any angle Can easily be removed without the need for tools in...
Hinge with built-in damper to keep lid from slamming shut Mortise mount type
Hinge with built-in damper to keep lid from slamming Torque calculation: Torque = Door Height x 1/2 Door Weight Passed 70,000 open/close cycle tests
Hinge with built-in damper Damper unit works to close door softly. Smooth movement in opening direction Mounted in sideboard and installed in inset door Applicable into surface mount with Bracket...
Hinge with built-in detent feature firmly keeps lid closed No additional catch required
Hinge with damper built-in to keep lid from slamming shut Mortise mount type Ideal for small size lid Sold in pairs Torque Calculation: Torque = Door Height × 1/2 ×
Hinge with damper built-in to keep lid from slamming shut Surface mounts into the lid Side panel or under panel mounted Sold as a set
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Hinge with friction torque holds lid/door in desired position. Stainless steel material ideal for harsh environments. Free stop between 0~180 degrees. At least two hinges necessary for one door.
Hinge with friction torque holds lid/door in desired position Stainless steel material ideal for harsh environments Free stop between 0~180 degrees Note: Initial torque may vary - 20%~ + 40%.
Hinge with friction torque holds lids/doors in desired position. Stainless steel material ideal for harsh environments. Free stop between 0~180 degrees. At least two hinges necessary for one door.
Hinge with friction torque lift off feature for easy removal Can be used horizontally Passed 20,000 open/close cycle tests
Hinges for light weight lids & doors Various motions in same hinge case Flexible combination
Holds at 4 angles: -3?, -90?, 90? and 177? (factory setting). The holding angle of 90? can be switched to 45? or 135?. Can be used both vertically and horizontally.
Hole in hinge knuckle allows for management of cable wire Passed 50,000 open/close cycle test
Ideal for doors which need to be compressed Horizontally adjustable for better compression Holds doors at 60° and 120° Max. Open: 152° Plastic washer provides smooth movement Recommended door specification:...
Installation on the back side of the door Can be used both for horizontal and vertical applications Note: Initial torque may vary -20%~+40% Not suitable for high frequency use Do...
Left and Right handed available
Lift-off Hinge for glass/acrylic doors Door thickness: 4~6 mm Door size: Max. W450 × H700 (W17-3/4" × H27-9/16") Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Lift-off hinges for easy installation and removal of a door. Automatically and quietly closes the doors without additional dampers or door closers. Sold in pairs/sets that includes a self-closing hinge...
Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy...
Made from all 304 stainless steel (excellent corrosion resistance). 3-WAY adjustability function allows vertical, horizontal, and depth adjustment after hinge is installed. Easy installation with LIFT-OFF FEATURE: hinge can be...
Mitigates effort needed to lift heavy lids and doors. Balance adjustment allows for use in a wider range of lids than conventional lift-assist hinges. Soft closing. External surface mounted. Torque...
Not a load bearing hinge, requires secondary support
Opens 180° in both left and right direction Door Size: Max. W450 × H700 mm (W17-3/4" × H27-9/16") Door Weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Plastic caps at rotating section prevent metal-to-metal friction and metal powder scattering. When opening and closing door, plastic caps will not interfere with frame. Aluminium alloy material, light weight and...
Plastic hinge holds doors at 3 different positions (-10°, 120°, 170°) Door weight: Max 1.0kg/pair (2.2lbs/pair) Ideal for small equipment with light weight doors such as measuring devices, medical equipment,...
Plastic hinge holds doors at 4 different positions (90°each) without secondary support Ivory or Black available Door Sizes Max. W400 × H500 mm/pair (W15-3/4" × 19-11/16" /pair) Door Weight: Max.1.2...
Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or...
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±11%)
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±5%)
Power assist hinge to reduce the effort to open the lid/door Internal under mounted Soft closing Torque adjustable (±11%) Two optional opening angles at 55 degrees or 8 degrees
Power assist spring hinge reduces the effort to open the lid/door Smooth, soft closing function to prevent slamming shut Torque adjustable
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4
Pressure-fit hinge Glass door hinge for inset use Door Size: Max. W450 × H700 × t8 mm (W17-3/4" × H27-9/16" × t5/16") Door Weight: Max. 4 kg/pair (8.8 lbs/pair) Glass...
Ratchet mechanism holds at angles in 5° increment from closed to opened position Lift up to the fully open position to release the ratchet mechanism The friction (resistance) function works...
Reduces the effort to open lid/door. External surface mounted. Soft-closing.
Rim on edges prevents pin removal
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Screw holes are not countersunk
Small damper hinge with self-opening function for top-opening lids. Using with a touch latch enables pop-up function of the lid. Inset type. Opening speed is adjustable with a hex key.
Smooth open/close function with high quality thrust bearing
Snaps in at 115° open position Holds doors open without secondary support
Soft and self-closing hinge ensures quiet, safe door closure. Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement. Firmly holds door closed to prevent gaps, so that machines...
Soft and self-closing hinge ensures quiet, safe door closure. Adjustable closing speed (with hex key). Allows precise, machine-friendly door movement. Firmly holds doors closed to prevent gaps, so that machines...
Soft opening hinge, push latch sold separetely Built in damper for soft opening Sold as a set For inset applications 105 degrees opening angle
Soft-Close damper keeps lid from slamming shut Surface mount type Operating temperature: 0~40?C (32~104?F) Operating angle: 115?/Dead angle 5? Sold in pairs
Soft-Close damper keeps lid from slamming shut Surface mount type Two different damper direction available for various application Operating temperature: 0~40?C (32~104?F) Operating angle: 115?/Dead angle 5?
Spring hinge to hold door Available with either opening or closing spring tension
Spring loaded for self closing Adjustable spring tension.
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Spring loaded for self closing Adjustable spring tension Requires 8 #8 flathead countersunk screws, 3/4" or longer. (not included)
Spring loaded to keep doors shut Stainless steel suitable for corrosive environments High durability Passed 1,000,000 open/close private cycle tests
Spring loaded to keep down closed or open 304 stainless steel spring loaded hinges Sping loaded to open or closed versions available.
Spring mechanism assists lifting door and holds in open position Can be installed individually or in pairs Non-Handed : Can be installed on left or right side
Stainless steel hinge with polyacetal bushing
Suitable for use in heat-generating environment Operating temperature: 32ºF~212ºF Ideal for dryer, lighting equipment, and temperature chamber applications. When installing, ensure that both hinge shafts are levelled and aligned.
Suitable for use in heat-generating environment Operating temperature: 32ºF~212ºF Ideal for dryer, lighting equipment, and temperature chamber applications. When installing, ensure that both hinge shafts are levelled and aligned. Torque...
Surface mount type: Easy to install without the need of recessing. Hinge with built-in UDH damper. Soft-close and smooth-open features For Inset Lid Cover hides mounting screws Sold in pairs...
Surface mount type: Easy to install without the need of recessing. Hinge with built-in UDH damper. Soft-close and smooth-open features For Inset Lid Cover hides mounting screws Sold in pairs.
Surface mount type: Easy to install without the need of recessing. Surface mount type: Easy to install without the need of recessing. Soft-close and smooth-open features For Inset Lid Cover...
This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°). Uses less force than...
Torque adjustable from 0 to 4 N•m (0 to 35.4 lbf•in). Factory setting is at 4.0 N•m. For pair use: Please use the same torque in both hinges. Use a...
Torque applied to hold door in any desired position (Freestop). Select from two available options to best support your application: - Type A: has torque (free stop) in opening direction.
Torque concealed hinge with free stop holds door open at any position up to 95° opening (prevents slamming). Door opens without interfering with side cabinets, wall, or other adjacent objects.
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are leveled and aligned. Operating...
Torque hinge made entirely from stainless steel, making it suitable for use in corrosive environments. For pair use. When installing, ensure that both hinge shafts are levelled and aligned. Operating...
Torque hinge that can be used for horizontal or vertical applications. Featuring free stop: holds lid or cover at any angle. Durability: successfully passed 20,000 open/close private cycle tests. Operating...
Torque strength is adjustable Hinge with friction torque holds lid/door in desired position High torque in a small profile 35.6 lbs • in ±20% minimum torque
Translucent leaves with titanium alloy pin for strength.
Weld-on type lift-off hinge Handed: Specific left and right hand mounting
Weld-on type lift-off hinge Left and Right handed available
Wide angle hinge allows 160 degree opening Built-in soft close damper 3-way adjustable Successfully passed 50,000 open/close private cycle tests Includes mounting plate and screw covers
Close Small Doors Precisely with a Concealed Soft Close Hinge Automatically and gently close doors without fuss or ambiguity! From our LAMP® brand line, the Lapcon Series Concealed Soft...
Heavy-Duty Counterbalance Hinge (HG-PA21-2) This external surface-mounted heavy-duty counterbalance hinge (Product No. HG-PA21-2) provides smooth, soft-closing action to prevent lids from slamming shut. Users will be able to lift heavy...
Lift-Assist Torque-Adjustable Spring Hinge (HG-PA21-15) This external surface-mounted heavy-duty power lift-assist hinge (Product No. HG-PA21-15) is a torque-adjustable spring hinge that makes heavy top-opening lids easy to open and provides...
Spring Assist Hinge (HG-PA27-45) This external surface-mounted Sugatsune spring assist hinge (Product No. HG-PA27-45) provides a power assist to help users open heavy lids more easily, while also ensuring that...
A Dual-Axis Folding Hinge for Table Extensions & Trays The HG-TMH Series folding hinge for table extensions and trays provides one amount of torque or friction for the first 9°
A Foldable Table Hinge for Trays & Extensions The HG-TMH Series of foldable table hinges features specialty enclosure hinges designed for table extensions, fold-down trays, and other applications where you...
A Superior Dual-Axis, Fold-Down Table Hinge The HG-TMH Series fold-down table hinge is actually two different torque hinges in one. Each hinge provides 9° of rotation, for a total of...
A Unique Friction Piano Hinge This continuous friction hinge is sleek, simple and elegantly made to hold the position of cabinet doors, commercial displays, and even industrial equipment, preventing them...
Counterbalance Lift-Assist Hinge (HG-PA202-15) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-15) provides 15 Nm of torque to make it easy for users to open heavy lids or doors with...
Counterbalance Lift-Assist Hinge (HG-PA202-2) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-2) provides 2 Nm of torque to make it easy for users to open heavy lids or doors with...
Counterbalance Lift-Assist Hinge (HG-PA202-25) This heavy-duty counterbalance lift-assist hinge (Product No. HG-PA202-25) provides 25 Nm of torque to make it easy for users to open heavy lids or doors with...
The Heavy-Duty Concealed Hinge J95-24/0T-BN in black nickel finish is engineered to redefine strength and aesthetics in cabinetry and furniture. This innovative hinge replaces the need to have five, six...
Height of Item (mm) 100 Width of Item (mm) 85 Load Capacity (kg) 50 Load Capacity (lbs) 110 Max. Door Height (mm) 2400 Max. Door Height (in) 94.5 Max. Door...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 50 Length or Depth of Item when closed (mm) 67 Height of Item (mm) 29.5 Height of Item (in) 1.16...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 170 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 520 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 635 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 850 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 90 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height...
Material Aluminum Alloy Finish Anodized Weight of Item (g) 102 Height of Item (mm) 100 Height of Item (in) 3.94 Width of Item (mm) 60 Width of Item (in) 2.36...
Material Aluminum Alloy Finish Anodized Weight of Item (g) 62 Height of Item (mm) 65 Height of Item (in) 2.56 Width of Item (mm) 60 Width of Item (in) 2.36...
Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel Finish Black, Plain Weight of Item (g) 6 Height of Item (mm) 15.7 Height of Item (in) 0.625 Width of Item (mm)...
Material Polyamide Finish Black Weight of Item (g) 102 Length or Depth of Item when open (mm) 93.8 Length or Depth of Item when open (in) 3.69 Height of Item...
Material Stainless Steel, Plastic, SPCC Finish Polished Weight of Item (g) 58 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.32...
Material Stainless Steel, POM, SPCC Finish Polished Weight of Item (g) 58 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.32...
Material Stainless Steel Finish Black Weight of Item (g) 692 Length or Depth of Item when closed (mm) 39.5 Length or Depth of Item when closed (in) 1.56 Height of...
Material Stainless Steel Finish Black Weight of Item (g) 695 Length or Depth of Item when closed (mm) 39.5 Length or Depth of Item when closed (in) 1.56 Height of...
Material Stainless Steel Finish Black Weight of Item (g) 918 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of...
Material Stainless Steel Finish Black Weight of Item (g) 920 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of...
Material Stainless Steel Finish Mirrored Weight of Item (g) 901 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of...
Material Stainless Steel Finish Mirrored Weight of Item (g) 909 Length or Depth of Item when closed (mm) 53.5 Length or Depth of Item when closed (in) 2.11 Height of...
Material Steel Finish Chromate Weight of Item (g) 1374 Length or Depth of Item when closed (mm) 124 Length or Depth of Item when closed (in) 4.88 Height of Item...
Material Steel Finish Chromate Weight of Item (g) 1540 Length or Depth of Item when closed (mm) 124 Length or Depth of Item when closed (in) 4.88 Height of Item...
Material Steel Finish Satin Chrome Weight of Item (g) 182 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of...
Material Steel Finish Satin Chrome Weight of Item (g) 204.1 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of...
Material Steel Finish Satin Chrome Weight of Item (g) 204.2 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of...
Material Steel Finish Satin Chrome Weight of Item (g) 205 Length or Depth of Item when closed (mm) 88.3 Length or Depth of Item when closed (in) 3.5 Height of...
Material Steel Finish Satin Chrome Weight of Item (g) 235 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of...
Material Steel Finish Satin Chrome Weight of Item (g) 250 Length or Depth of Item when closed (mm) 88 Length or Depth of Item when closed (in) 3.5 Height of...
Material Zinc Alloy Finish Matte Chrome Weight of Item (g) 635 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...

Next >>