LSK-1157-5 -- STAINLESS STEEL WELD-ON HINGE - LSK-1157-5
Sugatsune America, Inc.
STAINLESS STEEL WELD-ON HINGE - LSK-1157-5
LSK-1157-5
Description
Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
Description
Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
Email Supplier
Datasheet
Suppliers
STAINLESS STEEL WELD-ON HINGE - LSK-1157-5
LSK-1157-5
Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
- Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
LSK-1157-5 |
|
Product Name
|
STAINLESS STEEL WELD-ON HINGE - LSK-1157-5 |
|
Hinge Type
|
Weld-on
|
|
Length
|
0.5625 inch (14.29 mm)
|
|
Hole Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
4.94 inch (125 mm)
Hole Type
Round
Number of Holes
6
View Details
Length
1.44 inch (36.51 mm)
Hole Type
Round
Number of Holes
4
View Details
Length
2.11 inch (53.59 mm)
Leaf Material
Stainless Steel; Stainless Steel
Material Finish
Mirrored
View Details
Length
1.25 inch (31.75 mm)
Hole Type
Round
Number of Holes
3
View Details