Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - PAS-95 PAS-95

Description
Material Brass Finish Satin Nickel Weight of Item (g) 233 Length or Depth of Item when closed (mm) 54 Length or Depth of Item when closed (in) 2.1875 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 95 Width of Item (in) 3.75 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Brass Finish Satin Nickel Weight of Item (g) 233 Length or Depth of Item when closed (mm) 54 Length or Depth of Item when closed (in) 2.1875 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 95 Width of Item (in) 3.75 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - PAS-95 - PAS-95 - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - PAS-95
PAS-95
OVERLAY DOOR PIVOT HINGE - PAS-95 PAS-95
Material Brass Finish Satin Nickel Weight of Item (g) 233 Length or Depth of Item when closed (mm) 54 Length or Depth of Item when closed (in) 2.1875 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 95 Width of Item (in) 3.75 Load Capacity (kg/pr) 4 Load Capacity (lbs/pr) 8.8 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 30 Min. Door Thickness (in) 1.1875 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.8 X 25 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Brass
  • Finish Satin Nickel
  • Weight of Item (g) 233
  • Length or Depth of Item when closed (mm) 54
  • Length or Depth of Item when closed (in) 2.1875
  • Height of Item (mm) 80
  • Height of Item (in) 3.1875
  • Width of Item (mm) 95
  • Width of Item (in) 3.75
  • Load Capacity (kg/pr) 4
  • Load Capacity (lbs/pr) 8.8
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Min. Door Thickness (mm) 30
  • Min. Door Thickness (in) 1.1875
  • Holes 6
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.8 X 25 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PAS-95
Product Name OVERLAY DOOR PIVOT HINGE - PAS-95
Hinge Type Overlay; Spring Pivot
Length 2.19 inch (55.56 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SPRING BUTT HINGE - HG-SH38C - HG-SH38C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S50-34 - HG-S50-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details
RATCHET HINGE - HG-RCT12-C - HG-RCT12-C - Sugatsune America, Inc.
Specs
Length 4.44 inch (113 mm)
Hole Type Round
Number of Holes 4
View Details
SPRING HINGE - JDA-180-30A - JDA-180-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details