Sugatsune America, Inc. LIFT OFF HINGE - SNR65R SNR65R

Description
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 76 Length or Depth of Item when closed (mm) 10.5 Length or Depth of Item when closed (in) 0.4375 Height of Item (mm) 65 Height of Item (in) 2.5625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg/pr) 18 Load Capacity (lbs/pr) 39.6 Knuckles 2 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #9 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 76 Length or Depth of Item when closed (mm) 10.5 Length or Depth of Item when closed (in) 0.4375 Height of Item (mm) 65 Height of Item (in) 2.5625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg/pr) 18 Load Capacity (lbs/pr) 39.6 Knuckles 2 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #9 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIFT OFF HINGE - SNR65R - SNR65R - Sugatsune America, Inc.
Carson, CA, United States
LIFT OFF HINGE - SNR65R
SNR65R
LIFT OFF HINGE - SNR65R SNR65R
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 76 Length or Depth of Item when closed (mm) 10.5 Length or Depth of Item when closed (in) 0.4375 Height of Item (mm) 65 Height of Item (in) 2.5625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg/pr) 18 Load Capacity (lbs/pr) 39.6 Knuckles 2 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #9 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Nickel
  • Weight of Item (g) 76
  • Length or Depth of Item when closed (mm) 10.5
  • Length or Depth of Item when closed (in) 0.4375
  • Height of Item (mm) 65
  • Height of Item (in) 2.5625
  • Width of Item (mm) 40
  • Width of Item (in) 1.625
  • Load Capacity (kg/pr) 18
  • Load Capacity (lbs/pr) 39.6
  • Knuckles 2
  • Holes 4
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4.5 mm or #9 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number SNR65R
Product Name LIFT OFF HINGE - SNR65R
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTB75 - HG-OTB75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
TABLETOP PIANO HINGE - HG-MH800BL - HG-MH800BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TA20R - HG-TA20R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details