Sugatsune America, Inc. Torque Hinge SUG-540

Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-540
Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-540

Suppliers

Company
Product
Description
Supplier Links
Torque Hinge - SUG-540 - Reid Supply
Norton Shores, MI, United States
Torque Hinge
SUG-540
Torque Hinge SUG-540
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-540

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied


. SUG-540

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SUG-540
Product Name Torque Hinge
Hinge Type Constant Torque Friction Hinge; Friction Hinges
Leaf Thickness 0.6700 inch (17.02 mm)
Length 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-141 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details