Sugatsune America, Inc. LIFT OFF HINGE - SKH-80S SKH-80S

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 95 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18.75 Width of Item (in) 0.75 Load Capacity (kg/pr) 29 Load Capacity (lbs/pr) 63.8 Knuckles 2 Holes 2 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 95 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18.75 Width of Item (in) 0.75 Load Capacity (kg/pr) 29 Load Capacity (lbs/pr) 63.8 Knuckles 2 Holes 2 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIFT OFF HINGE - SKH-80S - SKH-80S - Sugatsune America, Inc.
Carson, CA, United States
LIFT OFF HINGE - SKH-80S
SKH-80S
LIFT OFF HINGE - SKH-80S SKH-80S
Material 304 Stainless Steel Finish Polished Weight of Item (g) 95 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 80 Height of Item (in) 3.1875 Width of Item (mm) 18.75 Width of Item (in) 0.75 Load Capacity (kg/pr) 29 Load Capacity (lbs/pr) 63.8 Knuckles 2 Holes 2 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Size M4 Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 95
  • Length or Depth of Item when closed (mm) 19
  • Length or Depth of Item when closed (in) 0.75
  • Height of Item (mm) 80
  • Height of Item (in) 3.1875
  • Width of Item (mm) 18.75
  • Width of Item (in) 0.75
  • Load Capacity (kg/pr) 29
  • Load Capacity (lbs/pr) 63.8
  • Knuckles 2
  • Holes 2
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Size M4
  • Fasteners Type 3.5mm or #6 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number SKH-80S
Product Name LIFT OFF HINGE - SKH-80S
Hinge Type Quick-release
Length 0.7500 inch (19.05 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE (W/BUSHING) - D-S-127A - D-S-127A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
RATCHET HINGE - HG-RCT12-C - HG-RCT12-C - Sugatsune America, Inc.
Specs
Length 4.44 inch (113 mm)
Hole Type Round
Number of Holes 4
View Details
LIFT-OFF TOQUE HINGE - HG-KNT7L - HG-KNT7L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details