Sugatsune America, Inc. Datasheets for Latches

Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
Latches: Learn more

Product Name Notes
• Gate latch with holes for pad lock. (Pad lock not supplied.)
2 sizes and colors to choose from.
20 lbs (44 kg) holding force
304 stainless steel bar latch Thick material used for durability Latch with thumb screw on bar Rubber ring on thumb screw to improve girp Tighten screw to keep latch closed...
316 stainless steel catch for high corrosion resistance Tension force is not adjustable
44 lbs (20 kg) holding force
Adjustable magnet position (5.5 mm)
All components are 316 grade stainless steel or equivalent 20 lbs (44 kg) holding force
Compact size, less than 1/2" tall and 1/2" depth
Compact size Adjustable arm latch Screw not included. Recommended screw size M3 Provides consistent hold tension for secure latching
Compression latching Adjustable arm latch Safety lock feature prevents accidental release Provides consistent hold tension for secure latching
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed...
Damper and catch combination for sideways opening doors. Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed.
Damper and catch combination for sideways opening doors Prevents doors from slamming. Holds doors in closed position. Easy to install by simply aligning body with the interior wall. Non handed.
Decorative brass knob won't rattle during movement Deadbolt locks door when not in use Latch holding force 44 lbs (20kg) Order Latch Body (TLP-LB/WHT or TLP-LBM/WHT)
Die casted body with small profile Strong magnetic force Can be installed vertically or horizontally Counterplate MC-YN001U sold separately Max. temperature 80?C (176°F)
Door latch with indicator Slim design suitable for various applications Large lever for easy operation Non-handed For door thickness 26~38 mm. (1-1/32"~1-1/2")
Door latch with indicator Slim design suitable for various applications Non-handed For door thickness 28~48 mm (1-1/8" ~ 1-9/16") For sliding doors only
Door latches when closed Pull lever to release latch when opening door Auto lock feature For use with 0.7-1 mm thick material
Door Thickness: 15 mm~30 mm (19/32"~3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately) Order latch body (PKL-S/xxx) and push knob (PKL-08/xxx) for a complete...
Door Thickness: 19 mm~30 mm (3/4"~ 1 3/16") Door will be locked when knob is pushed in Dead bolt to securely lock the door Decorative knob won't rattle during movement...
Door Thickness: 19 mm~30 mm (3/4"~ 1-3/16") Door will be locked when knob is pushed in Dead bolt to securely lock the door Decorative knob won't rattle during movement Holding...
Door Thickness:19 mm~30 mm (3/4"~ 1 3/16") Door will be locked when knob is pushed in Dead bolt to securely lock the door Decorative knob won't rattle during movement Holding...
Door will be latched when closed Pull lever to open Non-Handed: Can be installed on left or right side Easy installation. Insert the latch body through single round cutout or...
Door will be latched when closed Pull paddle handle to open Non-Handed: Can be installed on left or right side Designed for panel thickness 2.0~3.2 mm Easy installation. Insert the...
Door will be latched when closed Pull paddle handle to open Non-Handed: Can be installed on left or right side Designed for panel thickness Max. 1.6 mm Easy installation Insert...
Double plate option available for double doors meeting in the center
Easy push-in installation. No screws are needed. Subtle clean look. Processed wood surface cannot be seen through the hole. Has ramped wedges inside to reduce the gap and prevent doors...
Easy to install and adjust Push to latch/unlatch Includes screws
Easy to install and adjust Push to open/close Includes screws
Easy to trim, strong magnetic strips Each strip available as a roll, 39-3/8" long–cut to desired length Adhesive backing for easy installation
Exposed threaded rod allows adjustment of latching distance
Fast, easy placement and removal of panels without without the need for screws. Flush locked cam design prevents accidental release during vibration. Stainless steel construction for excellent corrosion resistance. Component...
Flat and compact design Detent to keep bolt in open and closed position Supplied with mortise and surface strike
Flat and compact design Knob will be latched in open and closed position Supplied with mortise and surface strike
Flat and compact design Knob will be latched in open and closed position Two different counterplates included for different mountings
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Gate latch with holes for pad lock. (Pad lock not supplied)
Gate latch with holes for pad lock. (Pad lock not supplied.)
Grabs and holds doors tightly.
Grabs and holds doors tightly
Grabs and holds doors tightly Snap-in type body for easy installation Designed for sheet metal or plastic panel applications Internal catch body slides 1.5 mm for better alignment
Grabs and holds doors tightly Strong catch force Catch force is adjustable by turning adjustment screw
Has a safety lock to prevent accidental release Push safety button and lift to release Screws not included. Recommended screw size M4
Hasp with built-in latch Snap on the flap to keep latch closed Slide the knob to release Flap is spring loaded in open direction Plastic cap on end to soften...
Heavy duty center plate for STF
Hermetically sealed strike eliminates metal particles when applied with MC-JM sealed magnetic catches Same design as MC-JM45WT, MC-JM45BL- Blue marking on the back side to distinguish strike plate from magnet...
Hermetically sealed, ideal for high corrosion environments Magnetic face pivots for better contact with counterplate Suitable for kitchen equipment and ideal for clean room applications Strong magnetic force Max Temperature...
Hermetically sealed, ideal for high corrosion environments No metal-to-metal contact, ideal for cleanroom applications Strong magnetic force Optional counterplate sold separately: - Stainless Steel - MC-JM49, AS-68 - Plastic Sealed...
Hermetically sealed, ideal for high corrosion resistance No metal-to-metal contact, ideal for cleanroom application Strong magnetic force Optional counterplate: Stainless Steel - MC-JM49, AS-68 Plastic Sealed - MC-JMP45
Keylocking style restricts access Single-hole, snap-in installation UL94-VO rated flame retardant material Non-corrosive materials Key is removable in locked position only No key changes are available
Knob and latch combined: - Knob is flush when pushed in and not in use. - Knob pops out when pressed to open the door. - Door will be locked...
Knob is stored flush when pushed in and not in use Knob pops out when pressed to open the door Latch securely locks the door with deadbolt Door Thickness: 15...
Knob is stored flush when pushed in and not in use Knob pops out when pressed to open the door Latch securely locks the door with deadbolt Door Thickness: 19...
Knob springs back into sleeve to keep bolt in locked or unlocked position Extra sleeve for locking offers flexibility in application Designed for application where longer throw is needed Supplied...
Knob springs back into sleeve to keep bolt in locked or unlocked position Extra sleeves for locking offers flexibility in application Designed for application where longer throw is needed Supplied...
Knob springs back into sleeve to keep bolt in locked or unlocked position Supplied with mortise and surface strike
Large lever allows easy operation Supplied with mortise and surface strike
Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
Latch can be locked by sliding in the bar Slide out and lift the bar to release.
Latch can be locked by sliding in the bar Slide out and lift the bar to release
Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed
Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed No thumb screw on BL-35
Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed Tighten screw to keep latch closed No thumb screw on BL-35
Latch with knurled thumb screw on female strike Tighten screw to keep latch closed
Lift handle and turn 180° to open and close latch
Lift handle and turn 180° to open and close latch Small stainless steel draw latch with key No key changes are available
Lift handle and turn 180° to open and close latch Stainless steel draw latch with key No key changes are available
Long stroke for medium size doors (tested with W 23-5/8" x H 70-7/8" x t 1-3/16" door.) Allow a 3.5mm (1/8") gap between door and cabinet frame for pushing room.
Long stroke for medium size doors Push to latch/unlatch Keep doors shut when not in use CPSIA Compliant for furniture
Low profile design ideal for tight spaces
Low profile design is ideal for tight spaces
Mini magnetic catch is ideal for tight spaces Strong or light magnetic force available.
No metal to metal contact Ideal for clean room, semiconductor, and food industry applications When used in combination with the TF40C, Counterplate will have 300kg load capacity
Non-handed: use on cabinet doors that open to the left or right Slim design suitable for various inset and overlay door installations Adjustable strike plate Options available for wood or...
Optional strike plates for applications where dead bolt is close to the cabinet edge, or for inset applications • LA-3310 is for double door application of 3310 series and 3320...
PLATE FOR MC
PS31A and PS30A designed for use with a padlock (not included).
PS31A and PS30A designed for use with a padlock (not included)
Push to latch/unlatch. Miniature design is ideal for small applications Snap in style catch
Push to latch/unlatch. Strong retaining force. Solid stem strike requires a strict tolerance in alignment of the strike and catch body. For overlay door, allow 3 mm (1/8") gap between...
Push to latch/unlatch Keep doors shut when not in use
Push to latch/unlatch Keep doors shut when not in use Compact design
Push to latch/unlatch Keep doors shut when not in use Compact design 2 touch latches together for easy installation
Push to latch/unlatch Keep doors shut when not in use Compact design Floating strike allows for easy alignment
Push to latch/unlatch Miniature design is ideal for small applications Snap in style catch Strike sold separately
Push to latch/unlatch Miniature design is ideal for small applications Snap-in style catch Strike sold separately
Push to latch/unlatch Miniature design is ideal for small applications Snap-in style catch Strike/Counterplate not available
Push to latch/unlatch Strong retaining force
Push to latch/unlatch Strong retaining force Miniature design is ideal for small applications Snap-in style catch
Push to latch/unlatch Strong retaining force Miniature design is ideal for small applications Snap-in style catch Strike sold separately UL-94 V0 rated flame retardant material.
Push to latch/unlatch Thin design is ideal for tight spaces Snap-in style catch Strike/Counterplate not available
Push to latch/unlatch Touch latch with floating strike allows for easy alignment Note: - For overlay door, allow 3 mm (1/8") gap between door and cabinet frame for push space.
Push to open/close Note: For overlay door, give 3.5 mm (9/64") gap between door and cabinet frame for pushing space
Push to open/close Note: For overlay door, give 4 mm (5/32") gap between door and cabinet frame for pushing space
Recessed latch handle for wooden sliding doors. 4 model types available The backset can be installed at any position between 30 mm and 51 mm from the door edge Applicable...
Recessed latch handle for wooden sliding doors 4 model types available The backset can be installed at any position between 30 mm and 51 mm from the door edge Applicable...
Reed switch built-into magnetic catch allows longterm, trouble free service Designed to detect when a door is closed or open IP67 Water-proof PSE Standard Special design provides screw mounting options...
Reed switch built Designed to detect when a door is closed or open Use provided counter plate when stationary part is a non When the plate is in contact with...
Reed switch built Designed to detect when a door is closed or open Use provided counter plate when stationary part is non When the plate is in contact with the...
Reed switch built Designed to detext when a door is closed or open Use provided counter plate when stationary part is a non When the plate is in contact with...
Sealed with silicon rubber to reduce noise when door closes Strong magnetic force Optional counterplate sold separately - Stainless Steel - MCJM49, AS-68 - Plastic Sealed - MC-JMP45 Screws not...
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm Long 1-9/16" (40mm) stroke for 1" thick doors Heat resistant up to 248°F (120°C) Push to latch/unlatch Non-magnetic Open/Close cycle test:...
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm Long 15/16" (23mm) stroke for 1" thick doors Push to latch/unlatch Non-magnetic Open/Close cycle test: 100,000 cycles
Self-adjusting strike plate: Vertical ±3/16" (4 mm)/Horizontal ± 1/8" (3.5 mm) Long 15/16" (23mm) stroke for 1" thick doors Push to latch/unlatch Non-magnetic Open/Close cycle test: 100,000 cycles
Simply push black knob to latch, and push front button to release
Sliding door latch for thick doors 28-52 mm (1-1/8"~2") Thumbturn on both sides for easy access Slim design suitable for various applications Non-Handed For sliding doors only Includes screws
Sliding door latch with indicator Large lever for easy operation Slim design suitable for various applications Non-handed For door thickness 28~48 mm (1-1/8" ~ 1-9/16") For sliding doors only
Sliding door latch with large lever for easy operation Slim design suitable for various applications Non-handed For door thickness 28~48 mm (1-1/8" ~ 1-9/16") For sliding doors only
Sliding latch with indicator Slide knob to lock and unlock Large knob for easy operation Non-handed Slim design suitable for various applications For door thickness 26~40 mm
Slim design suitable for various applications Non-handed For door thickness 28~48 mm (1 For sliding doors only
Small catch with strong magnetic force
Small magnetic catch with a light magnetic force
Small magnetic catch with a lightweight magnetic force. 3.3 lbs (1.5 kg) retaining force.
Small, lightweight magnetic catch with a light magnetic force. 1.7 lbs (0.8 kg) retaining force.
Snap in Installation Release multiple latches simultaniously with temporary hold open feature Two types of locking and unlocking methods either with a key or lever (key & levers are sold...
Snap-in holder for sheet metal 1/32" to 1/8" (0.8-3 mm)
Snap-in magnetic catch for sheet metal applications
Snap-in magnetic catch for sheet metal applications Compact size
Snap-in magnetic catch for sheet metal applications Panel Thickness: 0.8 mm
Snap-in magnetic catch for sheet metal applications Small design with a strong magnetic force
Snap-in magnetic catch for sheet metal applications Small size for tight spaces
Special design provides screw mounting options in 2 different planes Light magnetic force Strike available (sold separately)
Special design provides screw mounting options in 2 different planes Strong and heavy duty magnetic catch
Special design provides screw mounting options in 2 different planes Strong magnetic force in a small casing
Special design provides screw mounting options in 2 different planes Three different magnetic forces available Strike available (sold separately)
Special plate for MC-JM magnetic catches 430 stainless steel provides corrosion resistance
Special plate for MC-JM magnetic catches Equivalent to 304 stainless steel, ideal for applications where rust is an issue High corrosion resistant
Spring loaded design compensates for tolerance and vibrations Provides constant hold tension for secure latching
Spring loaded latch provides constant holding tension for secure latching Durable against vibration
Stainless steel catch for high corrosion resistance. Allows for self adjustment in case of door sags or cabinet movement. Features sliding two-piece strike to overcome misalignment, strike locks in place...
Stainless steel ultra thin magnetic catch with extra strong magnetic force. 1. Max temperature: 80 degrees C (176 degrees F). 2. To avoid breakage, counterplate should not hit magnet. 3.
Stainless Steel ultra thin magnetic catch with extra strong magnetic force
Stainless Steel ultra thin magnetic catch with extra strong magnetic force Heat Resistant: Suitable for high temperature environments up to 250?C (482° F) Includes strike plate
Stainless Steel ultra thin magnetic catch with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or...
Strike plate for MC0099 and MC
Strike plate for MC
Strong magnetic force
Sugatsune's Lapcon technology provides soft-close movement downward Easy surface-mount installation
Suitable for high temperature environments up to 250°C (482°F) Optional counterplates: - MC-JM49 - AS-68
Suitable for high temperature environments up to 250°C (482°F) Strong magnetic force Optional counterplates: - MC-JM49 - AS-68MC
Supplied with mortise and surface strike
Supplied with mortise and surface strike Knob springs back into sleeve to keep bolt in locked or unlocked position
Surface mount type door latch with noticeable indicator Extra slim and compact design Simply slide up and down the knob to lock/ unlock Non-handed
Surface mount type door latch with noticeable indicator Simply slide up and down the knob to lock/ unlock Slim design suitable for various application Non-handed
Surface mount type door latch Slide knob to lock and unlock Large knob for easy operation Non-handed Slim design suitable for various applications
Tension force is not adjustable
The bolts are designed to be fixed with nuts from the back side. As there are no screw heads, it is easy to install and keep the flat surface clean.
Thin magnetic catch ideal for tight spaces. Neodymium magnet of MC-YN005-N creates stronger magnetic force than MC-YN005.
Thin magnetic catch ideal for tight spaces
Ultra thin magnetic catch with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F). 2) To avoid damage, counterplate should not hit magnet. 3) Counterplate MC-YN001U or MC-JM49 sold...
Ultra-thin design with 1/8” (3.2 mm) thickness. Neodymium magnet for strong magnetic force. Hermetically sealed, ideal for high corrosion environments. No metal-to-metal contact, ideal for cleanroom applications. Easy to clean...
Ultra-thin magnetic catch with strong rare-earth (neodymium) magnet 304 stainless steel yoke for high corrosion resistance Magnetic catch includes self-tapping screws. Note: 1) Magnetic force may be affected when used...
Unique push latch Pull the handle while pushing the button to open door Handle sold separately
Unique ultra thin magnetic catch design ideal for tight spaces Counterplate included Strong magnetic force Max. Temperature: 80°C (176°F)
Unique ultra thin magnetic catch design with extra strong magnetic force Max. temperature: 176 degrees F (80 degrees C) Screw heads should not protrude above the base plate Screws not...
Unique ultra thin magnetic catch design with extra strong magnetic force Note: 1) Max. temperature: 80°C (176?F) 2) To avoid breakage, counterplate should not hit magnet. 3) Screw heads should...
Unique ultra thin magnetic catch design with extra strong magnetic force Note: 1) Max. temperature: 80?C (176?F) 2) To avoid breakage, counterplate should not hit magnet 3) Screw heads should...
Unique ultra thin magnetic catch designed with extra strength magnetic force. 1. Max temperature: 80 degrees C (176 degrees F). 2. To avoid breakage, counterplate should not hit magnet. 3.
Unique ultra thin magnetic catch designed with extra strong magnetic force. 1. Max temperature: 80 degrees C (176 degrees F) 2. To avoid breakage, counterplate should not hit magnet. 3.
Used for secure latching
With safety lock to prevent accidental release Push safety button and lift to release
As you know, a door latch keeps your door shut whenever the leaf strikes it. This ensures the door does not accidentally slam back open, creating a safety hazard within...
Attach or Remove Panels in Seconds with the 151F Push Lock Fastener Attach and remove plastic or sheet metal panels with ease using the 151F Series metal push lock fastener...
BLACK STRIKE PLATE FOR: MC-158, MC-159, MC-159-8, MC-159-SUS, MC-YN015SP, MC0083-N, MC-YC-06 - MC-YN001U-BL
The MLC-100BL Non-Magnetic Touch Latch offers cabinet makers and engineers a sophisticated, robust option for flawless cabinet functionality. This touch latch features a self-adjusting strike plate, accommodating vertical adjustments of...
Is Accessory N
Material 304 Stainless Steel Finish Polished Weight of Item (g) 118.5 Length or Depth of Item when closed (mm) 32.2 Length or Depth of Item when closed (in) 1.3125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 11 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 12 Length or Depth of Item when closed (mm) 9 Length or Depth of Item when closed (in) 0.375 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 15 Length or Depth of Item when closed (mm) 10 Length or Depth of Item when closed (in) 0.4375 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 172 Length or Depth of Item when closed (mm) 34.8 Length or Depth of Item when closed (in) 1.375 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 21.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 24 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 41.5 Length or Depth of Item when closed (mm) 24.5 Length or Depth of Item when closed (in) 1 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 51.5 Length or Depth of Item when closed (mm) 27.4 Length or Depth of Item when closed (in) 1.125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 6.2 Length or Depth of Item when closed (in) 0.25 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 8.2 Length or Depth of Item when closed (in) 0.375 Height...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 110 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 173 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 184 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 290 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125...
Material 316 Stainless Steel Finish Electro Polished Weight of Item (g) 302 Length or Depth of Item when closed (mm) 34.9 Length or Depth of Item when closed (in) 1.375...
Material Brass, Zinc Alloy Finish Nickel Weight of Item (g) 3.3 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Height...
Material Plastic (ABS) Finish Black Weight of Item (g) 17 Length or Depth of Item when closed (mm) 14.8 Length or Depth of Item when closed (in) 0.625 Height of...
Material Plastic (POM) Finish Natural Weight of Item (g) 2.2 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height of...
Material Plastic (Pp) Finish Black Weight of Item (g) 7.7 Length or Depth of Item when open (mm) 15.9 Length or Depth of Item when open (in) 0.6875 Height of...
Material Polyacetal, ABS Finish Brown Weight of Item (g) 19 Length or Depth of Item when closed (mm) 59 Length or Depth of Item when closed (in) 2.375 Length or...
Material Polyamide Finish White Weight of Item (g) 33 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Height of Item...
Material Polyamide Finish White Weight of Item (g) 47 Length or Depth of Item when closed (mm) 43 Length or Depth of Item when closed (in) 1.75 Height of Item...
Material Polypropylene Finish White Weight of Item (g) 7.7 Length or Depth of Item when open (mm) 15.9 Length or Depth of Item when open (in) 0.6875 Height of Item...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 74.1 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 77.1 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 77.36 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 80.34 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 83.1 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 86.1 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 86.36 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Stainless Steel (SUS 430) Finish Black Weight of Item (g) 89.34 Length or Depth of Item when closed (mm) 27 Length or Depth of Item when closed (in) 1.06...
Material Steel Finish Chromate Weight of Item (g) 1.7 Length or Depth of Item when closed (mm) 2.5 Length or Depth of Item when closed (in) 0.125 Height of Item...
Material Steel Finish Nickel Weight of Item (g) 2 Length or Depth of Item when open (mm) 14.5 Length or Depth of Item when open (in) 0.625 Height of Item...
Material Steel Finish Nickel Weight of Item (g) 4 Length or Depth of Item when open (mm) 1.2 Length or Depth of Item when open (in) 0.0625 Height of Item...
Material Zinc Alloy Finish Chrome Weight of Item (g) 110 Length or Depth of Item when closed (mm) 47 Length or Depth of Item when closed (in) 1.875 Height of...
Material Zinc Alloy Finish Chrome Weight of Item (g) 16 Length or Depth of Item when closed (mm) 13.8 Length or Depth of Item when closed (in) 0.5625 Height of...