Sugatsune America, Inc. Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Product Name Notes
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for...
Excellent durability, and resistance to wear and chemicals.
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Heavy duty and low profile Twin wheel caster with excellent stability
Heavy duty, low profile caster with built-in leveling glide Allows solid support by leveler once equipment is in place Simplifies mounting as leveler is integrated with caster
L-shaped roller wheel for JS315 Sealed bearing ideal for outdoor environment
L-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Light & durable aluminum body construction
Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for...
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Hexavalent chromium free. Using trivalent chromium for RoHS...
Low profile and heavy duty up to 255 kg (561 lbs), ideal for manufacturing equipment Hardened frame for maximum rigidity and strength Sealed ball bearing swivel assembly provides smooth and...
Non-swivel (fixed) caster Heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50GN12, GN16 or GP (Swivel Type) for easy handling
Sleek contemporary design, available in Black (BL) or Chrome (CR) Ball-bearing type caster for exceptionally smooth movement
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised...
Swivel type, heavy duty and low profile Twin wheel caster with excellent stability Use in combination with GX-W50K (Non-swivel type) for easy handling Threaded bolt or plate type available
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
U-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1540 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in)...
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in)...
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1680 Length or Depth of Item when closed (mm) 110 Length or Depth of Item when closed (in)...
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 2160 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in)...
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in)...