Sugatsune America, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| • Stainless steel angle bracket for applications where corrosion is an issue | |
| • Stainless steel bracket with soft and sleek design. | |
| Accessory clip for use with angled shelves Used with AP-FB series shelf supports along with AP-FK20C core (both sold separately) Both components are compatible with AP-DM or AP-DH series shelf... | |
| Accessory plastic holder used with SPE, AP- DM, and AP-DH series shelf standards (all sold separately) to keep the shelf in position Sold as a set with one front and... | |
| Accessory used with AP-FB20 shelf supports, AP-FK20D angle adjustable clip, AP-FK20 angle adjustable clip set (sold separately) All items listed above is used with AP-DM and AP-DH shelf standards (also... | |
| Adjustable shelf bracket for up to 3 different depths For use with the AP-DM shelf standard (sold separately) Locking tab feature for additional retention Can be used with glass | |
| Aluminum shelf standard Easy to cut to desired length Designed for press-fit mount without using screws New slot shape to prevent shelf support from falling off Screws and accessories sold... | |
| Aluminum shelf standard Easy to cut to desired length Thin profile (3 mm, 1/8") suitable for surface mount Screw hole located every 120 mm (4-23/32") New slot shape to prevent... | |
| Angle adjustable shelf clip Can angle shelf up to 60° Used in conjuction with the following parts: AP-FB20 shelf support, AP-DM/AP-DH series shelf standards | |
| Automatically locks when flap is in open position. Press lever to release the lock. Hinges not required. Damper unit with a soft-closing feature which makes it smoother and safer. Durability... | |
| Automatically locks when flap is in opened position. Press lever to release the lock. Damper unit with a soft-closing feature which makes it smoother and safer. Mounting hinge (sold separately)... | |
| Automatically locks when flap is in opened position. Press lever to release the lock. Bracket can be used without the need for hinges. Available in 3 different sizes. Damper unit... | |
| Automatically locks when flap is in opened position. Press lever to release the lock. Bracket can be used without the need for hinges. Damper unit EBD available for use with... | |
| Automatically locks when flap is in opened position. Press lever to release the lock. Hinges not required. Damper unit with a soft-closing feature which makes it smoother and safer Durability... | |
| Automatically locks when flap is in opened position Press lever to release the lock For panel thickness 15~35 mm (19/32"~1-3/8") Required Quantity:- Width up to 600 mm (23-5/8")·· ·1 pc,... | |
| Automatically locks when flap is in opened position Press lever to release the lock Hinges not required Damper unit with a soft-closing feature which makes it smoother and safer Durability... | |
| Automatically locks when fully opened, depress lever to release Bracket can be used without the need for hinges | |
| Available in 2 sizes | |
| Durable shelf bracket with a unique triangle design. Stylish appearance with concealed mounts. Mounting screws included for the base and cover. Cables can be wired and hidden through the inside... | |
| Easy operation with a slide and push mechanism for locking and lever release. Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP. Use to unlock multiple brackets... | |
| Easy to open with the handle No need to put hands inside enclosure 304 Stainless Steel lid, frame, and handle. | |
| Folding bracket with locking bracket Slide the locking bracket to lock/unlock in open position. | |
| Folding bracket with manual lock lever Slide the lock lever to lock/unlock in open position Bracket with hinge function in one unit Supplied with white painted screws. | |
| Shelf support for AP-DM and AP-DH.Designed to eliminate dead space at bottom of bracket. | |
| Short arm at wall mount side for clean appearance | |
| Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available. | |
| Fast Bracket Lever Release, ~2 mm, with 2 Rods, 3 Levers (EB-2-3) for EB Series Brackets This fast bracket lever release (EB-2-3) for our EB Series of folding brackets makes... | |
| Fast Lever Release, 15 mm, with 1 Rod, 2 Levers (EB-15-2) for EB Series Quick Release Brackets This lever release (EB-15-2) for our EB Series of quick release bracket hardware... | |
| Material 304 Stainless Steel, Plastic Finish Brown Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 24.2 Length or Depth of Item when closed (in) 1... | |
| Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 222 Length or Depth of Item when closed (mm) 1820 Length or Depth of Item when closed (in)... | |
| Material 304 Stainless Steel, Plastic Finish White Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 24.2 Length or Depth of Item when closed (in) 1... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1100 Length or Depth of Item when closed (mm) 300 Length or Depth of Item when closed (in) 11.8125 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1400 Length or Depth of Item when closed (mm) 400 Length or Depth of Item when closed (in) 15.75 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 162 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 500 Length or Depth of Item when closed (in) 19.6875 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 29 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height... | |
| Material 304 Stainless Steel Finish Mirror Weight of Item (g) 58 Length or Depth of Item when closed (mm) 55 Length or Depth of Item when closed (in) 2.1875 Height... | |
| Material 304 Stainless Steel Finish Plain Weight of Item (g) 2 Length or Depth of Item when closed (mm) 19.3 Length or Depth of Item when closed (in) 0.8125 Length... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 10 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 13 Length or Depth of Item when closed (mm) 7.5 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 16 Length or Depth of Item when closed (mm) 11.5 Length or Depth of Item when closed (in) 0.5 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 4 Length or Depth of Item when closed (mm) 5.2 Length or Depth of Item when closed (in) 0.25 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 6 Length or Depth of Item when closed (mm) 7.5 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Polished Weight of Item (g) 8 Length or Depth of Item when closed (mm) 6.5 Length or Depth of Item when closed (in) 0.3125 Height... | |
| Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height of Item (mm) 16 Height... | |
| Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height of Item (mm) 16 Height... | |
| Material 304 Stainless Steel Finish Satin Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item (mm) 16 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 11 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 12.3 Length or Depth of Item when closed (mm) 33.1 Length or Depth of Item when closed (in) 1.3125 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 162 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 2.6 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 222 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 230 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 245 Length or Depth of Item when closed (mm) 1820 Length or Depth of Item when closed (in) 71.6875 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 29 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 3.6 Length or Depth of Item when closed (mm) 21.5 Length or Depth of Item when closed (in) 0.875 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 4.5 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 500 Length or Depth of Item when closed (mm) 8 Length or Depth of Item when closed (in) 0.375 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 58 Length or Depth of Item when closed (mm) 55 Length or Depth of Item when closed (in) 2.1875 Height... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 5 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 65 Length or Depth of Item when closed (mm) 194 Length or Depth of Item when closed (in) 7.6875 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 6 Height of Item (mm) 18.5 Height of Item (in) 0.75 Width of Item (mm) 15 Width of Item (in)... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 6 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 7 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 8 Length or Depth of Item when closed (mm) 24.6 Length or Depth of Item when closed (in) 1 Length... | |
| Material 304 Stainless Steel Finish Satin Weight of Item (g) 9.5 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Length... | |
| Material 304 Stainless Steel Finish White Weight of Item (g) 7 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length... | |
| Material 430 Stainless Steel Finish Black Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length... | |
| Material 430 Stainless Steel Finish Black Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length... | |
| Material 430 Stainless Steel Finish Plain Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length... | |
| Material 430 Stainless Steel Finish Satin Weight of Item (g) 205 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length... | |
| Material 430 Stainless Steel Finish Satin Weight of Item (g) 335 Length or Depth of Item when closed (mm) 5 Length or Depth of Item when closed (in) 0.25 Length... | |
| Material 430 Stainless Steel Finish White Weight of Item (g) 156 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length... | |
| Material 430 Stainless Steel Finish White Weight of Item (g) 5 Length or Depth of Item when closed (mm) 22.2 Length or Depth of Item when closed (in) 0.875 Length... | |
| Material Aluminum Finish Black Weight of Item (g) 113 Length or Depth of Item when closed (mm) 3 Length or Depth of Item when closed (in) 0.125 Length or Depth... | |
| Material Aluminum Finish Black Weight of Item (g) 280 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item... | |
| Material Aluminum Finish Ivory Weight of Item (g) 280 Length or Depth of Item when closed (mm) 200 Length or Depth of Item when closed (in) 7.875 Height of Item... | |
| Material Plastic (ABS) Finish Black Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or... | |
| Material Plastic (ABS) Finish White Weight of Item (g) 1.3 Length or Depth of Item when closed (mm) 18.3 Length or Depth of Item when closed (in) 0.75 Length or... | |
| Material Plastic (PE) Finish White Weight of Item (g) 4 Length or Depth of Item when closed (mm) 44 Length or Depth of Item when closed (in) 1.75 Length or... | |
| Material Rubber (Elastomer) Finish Black Weight of Item (g) 1 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length or... | |
| Material Rubber (Elastomer) Finish Light Gray Weight of Item (g) 1 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Length... | |
| Material Stainless Steel (SUS430) Finish Satin Weight of Item (g) 75 Length or Depth of Item when closed (mm) 207 Length or Depth of Item when closed (in) 8.1875 Length... |