Sugatsune America, Inc. Datasheets for Deadbolts

Deadbolts are door security devices that have an elongated bolt that when engaged will insert into the door jam to provide protection from forced entry. Deadbolts are available in many materials and finishes. They can be actuated by key on one or both sides.
Deadbolts: Learn more

Product Name Notes
Cylinder lock with locked/unlocked indicator. - Indicator: Unlocked - Blue, Locked - Red Cylinder rotates for either drawer or cabinet door application. Cylinder Diameter: 22 mm (7/8") 12 key changes...
Only 1/8 turn is needed to unlock/lock the door. Key automatically returns to original position, making it easy to remove the key. With indicator. 300 key changes available Please specify...
Material Zinc Alloy Finish Chrome Weight of Item (g) 406 Length or Depth of Item when closed (mm) 75 Length or Depth of Item when closed (in) 3 Height of...