Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - WP-1L WP-1L

Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 23 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 40.5 Width of Item (in) 1.625 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 24 Max. Door Thickness (in) 0.9375 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 23 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 40.5 Width of Item (in) 1.625 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 24 Max. Door Thickness (in) 0.9375 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - WP-1L - WP-1L - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - WP-1L
WP-1L
OVERLAY DOOR PIVOT HINGE - WP-1L WP-1L
Material 430 Stainless Steel Finish Plain Weight of Item (g) 23 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 40.5 Width of Item (in) 1.625 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 24 Max. Door Thickness (in) 0.9375 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 430 Stainless Steel
  • Finish Plain
  • Weight of Item (g) 23
  • Length or Depth of Item when closed (mm) 34
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 18
  • Height of Item (in) 0.75
  • Width of Item (mm) 40.5
  • Width of Item (in) 1.625
  • Load Capacity (kg/pr) 1.8
  • Load Capacity (lbs/pr) 3.9
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 11.8125
  • Max. Door Thickness (mm) 24
  • Max. Door Thickness (in) 0.9375
  • Min. Door Thickness (mm) 0
  • Min. Door Thickness (in) 0
  • Holes 7
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #6 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number WP-1L
Product Name OVERLAY DOOR PIVOT HINGE - WP-1L
Hinge Type Overlay; Spring Pivot
Length 1.38 inch (34.92 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TA30R - HG-TA30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
SOFT CLOSE HINGE W/ DAMPER, 17-30 LBS IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-34 - HG-JHW16S-34 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details