Sugatsune America, Inc. Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Page: 1 2
Product Name Notes
Discover An Elegant Antique Brass Pull Add a touch of Old World comfort and charm to your space with this simple antique brass pull (Item No. SNB-7/AB). From Sugatsune...
• Comfortable grip designed for both open and close directions.
• Comfortable grip designed for both open and close directions. • The HH-UD156 is compliant with SEMI standard (SEMI S8-0915)
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Models 281192 and 281392 have a center post
304 Stainless steel handle pull
304 Stainless steel handle pull Oval sides with two visible mounting screws on each end
304 Stainless steel handle pull Rounded sides with visible screw holes
305 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
306 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
307 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
308 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
309 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry Includes 1" screws - please contact us at the time of order if longer...
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.
316 Stainless steel handle is ideal for harsh and highly corrosive environments The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds...
6 color options that can be used to separate work processes or to warn of dangerous areas
90-degree folding handle. Can be tilted when not in use. Front Screw Mount for easy installation. Handle clicks (temporary holding function) into open and closed position. Can be installed on...
90-degree folding handle Handle clicks into open and closed position
A minimalist yet functional profile Square handle fits perfectly in the hand The unique design creates the impression of a floating handle
A rounded handle for a comfortable grip Wide grip.
All-stainless steel model ideal for harsh and high corrosive environments
Aluminum handle with different length options for various applications Can be cut to custom fit applications
Aluminum pipe handle with 4 different pipe lengths Aluminum pipe can be cut to desired length.
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Back surface-mount Smooth contours
Choose handle length and material, and either in-line or offset posts Handle bars available in 304 stainless steel (304SS) or carbon fiber reinforced polymer (CFRP). Posts are zinc die cast...
Compliant with SEMI S8-0600 guideline
Compliant with SEMI standard. Rounded large grip prevents injury to hand. Ideal for semiconductor and liquid crystal manufacturing equipment The bolts are designed to swing for easy installation.
Designed for back mount Large grip space for heavy Cabinets etc. For panel thickness 15 mm. (19/32")
Durable 304 stainless steel construction Designed for industrial applications where use of thick gloves are required Handlebar does not protrude out from the face of the handle 2 sizes available...
Ergonomically designed handle for a comfortable grip Wide grip
Flexible design options by selecting pipe & bracket parts separately Pipe can be cut to desired length CFRP material is coated using a special light weight UV Beam
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws...
Handle can be installed from both front and back Cap hides screw heads for clean appearance (option) 3 colors available Rounded inside allows for easy gripping Caps are tightly fixed...
High profile allows for handle to be easily grasped with gloved hands Environmentally friendly Compliant with SEMI S8-0308 guideline
Ideal for harsh and high corrosive environments Compliant with SEMI S8-0600 guideline Spacer for sheet metal application sold separately
Ideal for harsh and high corrosive environments Compliant with SEMI S8-0701 guideline.
Ideal for harsh and high corrosive environments Designed for machinery applications where a heavy duty handle is required
Ideal for machinery applications where a large handle is required.
Ideal for machinery applications where a large handle is required. Recommended screw size: M6 (400 and 600) M8 (800)
Ideal for machinery where a large handle is required.
Ideal in high corrosive environments and machinery applications Designed for applications where a heavy duty handles is required Recommended screw size: M8
Large opening allows for easy accessibility with gloved hands Environmentally friendly Compliant with SEMI S8-0308 guideline
Low profile design Designed for machinery applications where a heavy duty handle is required Recommended screw size: M5
Low profile design Spring loaded-snaps flat to stay out of the way and limit rattling when not in use
M4 weld nuts carbon steel/carbon flash type. Made of high quality stainless steel for corrosion resistance.
Made of high-quality stainless steel for corrosion resistance
Offset aluminum handle with sleek design. Comfortable and easy to grab or hook hand inside handle. Anodized corrosion resistance (easy to clean). Ideal as a handle for operation panel, medical...
Recessed titanium handle Lightweight High corrosion resistance.
Rubber cap for shelf support AP-FB20 Insert the cap with half round shape facing up, and cutout the shelf to prevent from sliding.
Sheet metal bracket for HH-DN-29WB and HH-DN-40WB
Sliding door handle with latch function Latch releases when the door is pulled Flexible design options by selecting pipe & bracket parts separately
Small flush pull handle made of durable metal (zinc die-casted body). Unique white bronze finish: nickel plating buffed to a satin finish and then clear coated. HH-DN-29WB: the newest addition...
Snap-in type recessed pull for sheet metal thickness 0.5 ~ 3.2 mm
Snap-in type recessed pull for sheet metal thickness 0.8 mm.
Spring loaded trunk handle Designed to be back mounted on sheet metal
Stainless steel for high corrosion resistance. Seamless design and smooth modern shape with a premium satin finish. Ergonomically designed to comfortably and safely grab any part of the handle.
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern...
The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when...
Top-surface mount edge pull Easy to grip tab A brass edge pull with a solid and elegant finish
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Top-surface mount
Weld on type. Made of high quality stainless steel for corrosion resistance.
Weld studs carbon steel/copper flash type. Made of high quality stainless steel for corrosion resistance.
Contemporary, utilitarian edge pull for furniture, cabinetry, or equipment.
The ALH-1000BL Aluminum Pull stands out blending toughness and beauty with its matte black surface-mounted handle. It’s crafted from aluminum alloy, ensuring robust durability with minimal protrusion. This handle is...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 115 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 135 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 142 Length or Depth of Item when closed (mm) 38 Length or Depth of Item when closed (in) 1.5 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 153 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 160 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 185 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 190 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 191 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 216 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 244 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 280 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 306 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height...
Material 303 Stainless Steel Finish Satin Weight of Item (g) 115 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 303 Stainless Steel Finish Satin Weight of Item (g) 135 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 303 Stainless Steel Finish Satin Weight of Item (g) 153 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height...
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 10 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in)...
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 11 Length or Depth of Item when closed (mm) 12.5 Length or Depth of Item when closed (in)...
Material 304 Stainless Steel, Plastic Finish Satin, Black Weight of Item (g) 16 Length or Depth of Item when closed (mm) 12.5 Length or Depth of Item when closed (in)...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Length...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 100 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 102 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 105 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 120 Length or Depth of Item when closed (mm) 51 Length or Depth of Item when closed (in) 2.0625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 125 Length or Depth of Item when closed (mm) 51 Length or Depth of Item when closed (in) 2.0625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 130 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 148 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 15 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 15 Length or Depth of Item when closed (mm) 30.5 Length or Depth of Item when closed (in) 1.25 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 170 Length or Depth of Item when closed (mm) 26 Length or Depth of Item when closed (in) 1.0625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 185 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 18 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 20 Length or Depth of Item when closed (mm) 29 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 220 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 22 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 235 Length or Depth of Item when closed (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 265 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 270 Length or Depth of Item when closed (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 27 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 28 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 300 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 30 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 320 Length or Depth of Item when closed (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 35 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 365 Length or Depth of Item when closed (mm) 70 Length or Depth of Item when closed (in) 2.8125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 40 Length or Depth of Item when closed (mm) 41 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 65 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 17 Length or Depth of Item when closed (in) 0.6875 Length...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 41 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 94 Length or Depth of Item when closed (in) 3.75 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 23 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 28 Length or Depth of Item when closed (mm) 31.5 Length or Depth of Item when closed (in) 1.25 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 54 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height...
Material 304 Stainless Steel Finish Polished Weight of Item (g) 70 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 100 Length or Depth of Item when closed (mm) 109.5 Length or Depth of Item when closed (in) 4.3125 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 100 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 102 Length or Depth of Item when closed (mm) 15.5 Length or Depth of Item when closed (in) 0.625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 102 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 148 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 15 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 170 Length or Depth of Item when closed (mm) 26 Length or Depth of Item when closed (in) 1.0625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 174 Length or Depth of Item when closed (mm) 37 Length or Depth of Item when closed (in) 1.5 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 182 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 211 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 22 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 236 Length or Depth of Item when closed (mm) 50 Length or Depth of Item when closed (in) 2 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 28 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 35 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 46 Length or Depth of Item when closed (mm) 90 Length or Depth of Item when closed (in) 3.5625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 48 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 49 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 15 Length or Depth of Item when open (in) 0.625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 16 Length or Depth of Item when open (in) 0.6875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 55 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 59 Length or Depth of Item when closed (mm) 42 Length or Depth of Item when closed (in) 1.6875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 60 Length or Depth of Item when open (mm) 26 Length or Depth of Item when open (in) 1.0625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 66 Length or Depth of Item when closed (mm) 23 Length or Depth of Item when closed (in) 0.9375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 68 Length or Depth of Item when closed (mm) 12.7 Length or Depth of Item when closed (in) 0.5625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 80 Length or Depth of Item when closed (mm) 17 Length or Depth of Item when closed (in) 0.6875 Length...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 88 Length or Depth of Item when closed (mm) 55 Length or Depth of Item when closed (in) 2.1875 Height...
Material 304 Stainless Finish Satin Weight of Item (g) 50 Length or Depth of Item when open (mm) 15 Length or Depth of Item when open (in) 0.625 Height of...
Material 316 Stainless Steel Finish Mirror, Black Weight of Item (g) 90 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75...
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 1088 Length or Depth of Item when open (mm) 62 Length or Depth of Item when open (in) 2.5 Height...
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 586 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height...
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 85 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height...
Material 316 Stainless Steel Finish Polished Weight of Item (g) 120 Length or Depth of Item when closed (mm) 10 Length or Depth of Item when closed (in) 0.4375 Length...
Material 316 Stainless Steel Finish Polished Weight of Item (g) 45 Length or Depth of Item when closed (mm) 36.7 Length or Depth of Item when closed (in) 1.5 Length...
Material 316 Stainless Steel Finish Polished Weight of Item (g) 85 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length...
Material Brass, Plastic Finish Polished, Black Weight of Item (g) 10 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length...
Material Elastomer, Polyamide Finish Light Blue Weight of Item (g) 250 Length or Depth of Item when closed (mm) 79.4 Length or Depth of Item when closed (in) 3.1875 Height...
Material Glass-Reinforced Plastic (PA) Finish Black Weight of Item (g) 103 Length or Depth of Item when closed (mm) 49 Length or Depth of Item when closed (in) 1.9375 Height...
Material Glass-Reinforced Plastic (PA) Finish Black Weight of Item (g) 76 Length or Depth of Item when closed (mm) 43 Length or Depth of Item when closed (in) 1.75 Height...
Material Plastic Finish Black Weight of Item (g) 20 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height of Item...
Material Plastic Finish Black Weight of Item (g) 25 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item...
Material Plastic Finish Black Weight of Item (g) 38 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item...
Material Plastic Finish Black Weight of Item (g) 56 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height of Item...
Material Plastic Finish Ivory Weight of Item (g) 20 Length or Depth of Item when closed (mm) 19.5 Length or Depth of Item when closed (in) 0.8125 Height of Item...
Material Plastic Finish Ivory Weight of Item (g) 25 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item...
Material Plastic Finish Ivory Weight of Item (g) 34 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height of Item...
Material Plastic Finish Ivory Weight of Item (g) 56 Length or Depth of Item when closed (mm) 22.5 Length or Depth of Item when closed (in) 0.9375 Height of Item...
Material Zinc Alloy, Plastic Finish Chrome , Black Weight of Item (g) 165 Length or Depth of Item when closed (mm) 0 Length or Depth of Item when closed (in)...
Material Zinc Alloy, Plastic Finish Satin Nickel , Black Weight of Item (g) 165 Length or Depth of Item when closed (mm) 0 Length or Depth of Item when closed...
Material Zinc Alloy Finish Matte Silver Weight of Item (g) 724 Length or Depth of Item when closed (mm) 32.5 Length or Depth of Item when closed (in) 1.3125 Height...

Next >>