Sugatsune America, Inc. Datasheets for Knobs (industrial)

Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more

Product Name Notes
1" classic circular knob
1-3/16" classic circular knob
1-3/8" classic circular knob
3/4" classic circular knob
Door Thickness: 15 mm~30 mm (19/32"~3/16"), for doors 13 mm thick, use a 2 mm plastic spacer (sold separately) Order latch body (PKL-S/xxx) and push knob (PKL-08/xxx) for a complete...
Knob can be pushed in when not in use For door thickness 15 to 25 mm. (19/32" to 1") Can be used on thickness up to 35 mm (1-3/8") by...