Sugatsune America, Inc. INSET DOOR PIVOT HINGE - PH-50 PH-50

Description
Material Brass Finish Satin Nickel Weight of Item (g) 40 Length or Depth of Item when closed (mm) 25.5 Length or Depth of Item when closed (in) 1.0625 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 50.75 Width of Item (in) 2 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material Brass Finish Satin Nickel Weight of Item (g) 40 Length or Depth of Item when closed (mm) 25.5 Length or Depth of Item when closed (in) 1.0625 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 50.75 Width of Item (in) 2 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The PH-50 is an inset door pivot hinge designed for doors up to 450 mm wide and 700 mm high, with a maximum door weight of 2.6 kg per pair and a minimum recommended door thickness of 14 mm. It is constructed from 430 stainless steel with a plain finish, measures 50 mm in length, 4.0 mm in thickness, and 10 mm in height, and uses 3.1 × 20 mm self-tapping screws for installation.

Datasheet Summary
Powered by GS/AI

The PH-50 is an inset door pivot hinge designed for doors up to 450 mm wide and 700 mm high, with a maximum door weight of 2.6 kg per pair and a minimum recommended door thickness of 14 mm. It is constructed from 430 stainless steel with a plain finish, measures 50 mm in length, 4.0 mm in thickness, and 10 mm in height, and uses 3.1 × 20 mm self-tapping screws for installation.

Suppliers

Company
Product
Description
Supplier Links
INSET DOOR PIVOT HINGE - PH-50 - PH-50 - Sugatsune America, Inc.
Carson, CA, United States
INSET DOOR PIVOT HINGE - PH-50
PH-50
INSET DOOR PIVOT HINGE - PH-50 PH-50
Material Brass Finish Satin Nickel Weight of Item (g) 40 Length or Depth of Item when closed (mm) 25.5 Length or Depth of Item when closed (in) 1.0625 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 50.75 Width of Item (in) 2 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Brass
  • Finish Satin Nickel
  • Weight of Item (g) 40
  • Length or Depth of Item when closed (mm) 25.5
  • Length or Depth of Item when closed (in) 1.0625
  • Height of Item (mm) 13
  • Height of Item (in) 0.5625
  • Width of Item (mm) 50.75
  • Width of Item (in) 2
  • Load Capacity (kg/pr) 2.6
  • Load Capacity (lbs/pr) 5.7
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Min. Door Thickness (mm) 14
  • Min. Door Thickness (in) 0.5625
  • Holes 6
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.1 X 20 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PH-50
Product Name INSET DOOR PIVOT HINGE - PH-50
Hinge Type Spring Pivot
Length 1.06 inch (26.99 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
GLASS DOOR HINGE - GH-450G/GA - GH-450G/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
GLASS HINGE BLACK - GS-GH50-BL - GS-GH50-BL - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S50-75 - HG-S50-75 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 5.06 inch (129 mm)
Hole Type Round
View Details