Sugatsune America, Inc. CONCEALED HINGE - R-70 R-70

Description
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Description
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Datasheet
Datasheet Summary
Powered by GS/AI

The R-70 concealed hinge from Sugatsune America, Inc. is designed for doors with a maximum size of 450 mm in width, 700 mm in height, and a thickness of 21 mm. It requires two hinges per door, making it suitable for medium-weight applications. The hinge body is made of zinc alloy with a satin chrome finish, while the link arm is constructed from 304 stainless steel. The hinge features pins made of 303 stainless steel, ensuring durability and resistance to corrosion. This hinge is appropriate for applications where a concealed hinge is necessary for aesthetic or functional reasons.

Datasheet Summary
Powered by GS/AI

The R-70 concealed hinge from Sugatsune America, Inc. is designed for doors with a maximum size of 450 mm in width, 700 mm in height, and a thickness of 21 mm. It requires two hinges per door, making it suitable for medium-weight applications. The hinge body is made of zinc alloy with a satin chrome finish, while the link arm is constructed from 304 stainless steel. The hinge features pins made of 303 stainless steel, ensuring durability and resistance to corrosion. This hinge is appropriate for applications where a concealed hinge is necessary for aesthetic or functional reasons.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - R-70 - R-70 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - R-70
R-70
CONCEALED HINGE - R-70 R-70
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")

  • Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number R-70
Product Name CONCEALED HINGE - R-70
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR - HG-JV65-S-LGR - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 4
View Details
TABLETOP PIANO HINGE - HG-MH400BL - HG-MH400BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
BUTT HINGE (W/BUSHING) - D-S-76A - D-S-76A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
DETENT TORQUE HINGE - HG-DTB8-L - HG-DTB8-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details