Sugatsune America, Inc. Datasheets for Doors

Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more

Product Name Notes
Able to install the lid up to 45° Inclined mount Easy to adjust angle by changing the weight position Integrated anti-pinching plates Corrosion resistant Guide sold separately.
Built in damper to keep the lid from slamming shut. Integrated anti-pinching plates. Vertical use only. Corrosion resistant.
Built in damper to keep the lid from slamming shut Integrated anti-pinching plates Vertical use only Corrosion resistant Guide sold separately.
Corrosion resistant 304 Stainless Steel
Features damper to keep lid from slamming shut. Made of stainless steel for corrosion resistance. Wide opening. Balance weight restores lid to horizontal position.
Installed from the inside of the waste box for clean appearance With damper to keep the lid from slamming shut Integrated with anti-pinching plates Corrosion resistant Guide sold separately (AZ-SLP)...
Self-leveling lid Horizontal use only
Soft and slow closing movement with a built-in damper mechanism. Wide opening, self-leveling lid. Stainless steel for corrosion resistance. Operating temperature: 32°F - 104°F (0°C - 40°C)
Soft and slow closing movement with a builtin damper mechanism Wide opening, self-leveling lid. Stainless steel for corrosion resistance Operating temperature: 32°F - 104°F (0°C - 40°C) Horizontal use only...
Soft and slow closing movement with a builtin damper mechanism Wide opening, self-leveling lid Stainless steel for corrosion resistance Operating temperature: 32°F - 104°F (0°C - 40°C) Horizontal use only...
Synchronized doors allow for easy opening 304 Stainless Steel lid and frame.
The lid opening can be locked shut, preventing unauthorised substances from being inserted. This makes it easy to limit access to the waste area and prevent unintended uses The indicator...
Material 304 Stainless Steel Finish Black Weight of Item (g) 1486 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height...
Material 304 Stainless Steel Finish Black Weight of Item (g) 2236 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height...