Sugatsune America, Inc. INSET DOOR PIVOT HINGE - PH-60 PH-60

Description
Material Brass Finish Satin Nickel Weight of Item (g) 60 Length or Depth of Item when closed (mm) 28.25 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 60.75 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 16 Min. Door Thickness (in) 0.625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Description
Material Brass Finish Satin Nickel Weight of Item (g) 60 Length or Depth of Item when closed (mm) 28.25 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 60.75 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 16 Min. Door Thickness (in) 0.625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSET DOOR PIVOT HINGE - PH-60 - PH-60 - Sugatsune America, Inc.
Carson, CA, United States
INSET DOOR PIVOT HINGE - PH-60
PH-60
INSET DOOR PIVOT HINGE - PH-60 PH-60
Material Brass Finish Satin Nickel Weight of Item (g) 60 Length or Depth of Item when closed (mm) 28.25 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 13 Height of Item (in) 0.5625 Width of Item (mm) 60.75 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 16 Min. Door Thickness (in) 0.625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Brass
  • Finish Satin Nickel
  • Weight of Item (g) 60
  • Length or Depth of Item when closed (mm) 28.25
  • Length or Depth of Item when closed (in) 1.125
  • Height of Item (mm) 13
  • Height of Item (in) 0.5625
  • Width of Item (mm) 60.75
  • Width of Item (in) 2.4375
  • Load Capacity (kg/pr) 2.6
  • Load Capacity (lbs/pr) 5.7
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Min. Door Thickness (mm) 16
  • Min. Door Thickness (in) 0.625
  • Holes 6
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.1 X 20 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PH-60
Product Name INSET DOOR PIVOT HINGE - PH-60
Hinge Type Spring Pivot
Length 1.12 inch (28.57 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT - HG-CHJ70WT - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish White
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
CONCEALED HINGE - H160-C34/0 - H160-C34/0 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
One-Way Torque Hinge - HG-TQS15-A - HG-TQS15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details