Sugatsune America, Inc. BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S OLYA-185S

Description
Removable pin
Description
Removable pin
Datasheet
Datasheet Summary
Powered by GS/AI

The OLYA-185S is a weld-on butt hinge with a removable pin, rated for a load capacity of 25 kgf (55.0 lbs) per two hinges. It has a length of 185 mm (7-9/32"), width W1 of 65 mm (2-9/16"), width W2 of 30 mm (1-3/16"), width W3 of 155 mm (6-7/64"), thickness t of 5 mm, pin diameter d of 12.5 mm, pin hole depth D1 of 120 mm, and pin hole depth D2 of 135 mm. The hinge weighs 330 grams.

Datasheet Summary
Powered by GS/AI

The OLYA-185S is a weld-on butt hinge with a removable pin, rated for a load capacity of 25 kgf (55.0 lbs) per two hinges. It has a length of 185 mm (7-9/32"), width W1 of 65 mm (2-9/16"), width W2 of 30 mm (1-3/16"), width W3 of 155 mm (6-7/64"), thickness t of 5 mm, pin diameter d of 12.5 mm, pin hole depth D1 of 120 mm, and pin hole depth D2 of 135 mm. The hinge weighs 330 grams.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S - OLYA-185S - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S
OLYA-185S
BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S OLYA-185S
Removable pin

  • Removable pin
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number OLYA-185S
Product Name BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-26T - H360-D26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
316 STAINLESS STEEL HINGE - 28000 - 28000 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details
SPRING BUTT HINGE - HG-SH25C - HG-SH25C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details