Sugatsune America, Inc. CELL PHONE HINGE (W/DETENT) - MPH-30 MPH-30

Description
Material Plastic (POM) Finish Gray Weight of Item (g) 1.01 Length or Depth of Item when closed (mm) 6 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 13 Width of Item (in) 0.5625 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material Plastic (POM) Finish Gray Weight of Item (g) 1.01 Length or Depth of Item when closed (mm) 6 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 13 Width of Item (in) 0.5625 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CELL PHONE HINGE (W/DETENT) - MPH-30 - MPH-30 - Sugatsune America, Inc.
Carson, CA, United States
CELL PHONE HINGE (W/DETENT) - MPH-30
MPH-30
CELL PHONE HINGE (W/DETENT) - MPH-30 MPH-30
Material Plastic (POM) Finish Gray Weight of Item (g) 1.01 Length or Depth of Item when closed (mm) 6 Length or Depth of Item when closed (in) 0.25 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm) 13 Width of Item (in) 0.5625 Max. Opening Angle (?) 160 Max. Opening Angle (degree) 160 Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (POM)
  • Finish Gray
  • Weight of Item (g) 1.01
  • Length or Depth of Item when closed (mm) 6
  • Length or Depth of Item when closed (in) 0.25
  • Height of Item (mm) 6
  • Height of Item (in) 0.25
  • Width of Item (mm) 13
  • Width of Item (in) 0.5625
  • Max. Opening Angle (?) 160
  • Max. Opening Angle (degree) 160
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number MPH-30
Product Name CELL PHONE HINGE (W/DETENT) - MPH-30
Length 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-16T - H360-C26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-9T - 360-26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
GLASS HINGE CHROME - GS-GH50-CR - GS-GH50-CR - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details