Sugatsune America, Inc. Datasheets for Linear Slides and Linear Stages

Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more

Product Name Notes
3/4 extension Positive stop Non handed Hold out detent Sold by each
3/4 extension Positive stop Non handed Sold by each
3/4 extension Positive stop Non-handed Sold by each
Full extension drawer slide Non handed Hold in detent Mount with M5 Flat head screws Sold by each Positive stop
Full extension drawer slide Positive Stop Hold in detent Non handed Sold by each Mount with M5 Flat head screws
Full extension drawer slide Positive Stop Non Handed Hold in detent Sold by each Mount with M5 Flat head screws
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Full extension Positive stop Non-handed Hold-out detent
Full extension Positive stop Thin profile for various applications Light weight aluminum body
Soft close feature for smooth, silent movement Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent 700 g-f (1.5 lb) max
Stainless steel runners and ball bearings Full extension Front disconnect Positive stop Hold-in detent Non-handed
Thin profile for various applications Light weight aluminum body Sold by each
Thin profile for various applications Light Sold by each
Two-way travel Thin profile for various applications Light-weight aluminum body Designed without positive stop for ease of assembly Please add secondary stopper if necessary.
Two-way travel Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)