Sugatsune America, Inc. Datasheets for Operator Interface Mounts and Arms

Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more

Product Name Notes
Allows monitors to rotate and hold in position. Replace the original mounting plate (KA-T100S50) with this bracket. Compliant with VESA standard. (Hole pattern 75x75 mm, 100x100 mm). Available monitor size:...
Dual Axis: free stop at any angle in tilt & swivel Provides torque stability in both directions Suitable for monitor screens+DY365
Dual Axis: Free stop between 0°~200° (Tilting) and 360° (swiveling) Provides torque stability in both directions Suitable for monitor screens
Monitor can be easily mounted and removed. Friction holds monitors in a single position within a range of 180º (swivel) and 40º (tilt). Auxiliary lock prevents monitor from sagging during...
Robust design to hold monitors securely in position. Freely tilt and swivel monitors. Will hold in desired position. Auxiliary lock protects monitor from unintended movement. Great for touch screens. Compliant...
Tilt angle can be adjusted in 10° increments. Friction mechanism feature holds height position firmly in place. Height can be adjusted in 1" (25mm) increments, up to 4". Applicable monitor...
Tilt angle can be adjusted in 10° increments Friction mechanism feature holds height position firmly in place. Height can be adjusted in 1" (25mm) increments, up to 4". Applicable monitor...
Material Aluminum Alloy, PBT Resin, Steel Finish Anodized Aluminum, Light Grey, Chromate Weight of Item (g) 3,500 Length or Depth of Item when open (mm) 1000 Length or Depth of...
Material Anodized Aluminum, PBT Resin, Steel Finish Anodized Silver, Light Grey Weight of Item (g) 4500 Length or Depth of Item when closed (mm) 1000 Length or Depth of Item...
Material Anodized Aluminum, PBT Resin Finish Anodized Silver, Light Grey Weight of Item (g) 400 Length or Depth of Item when closed (mm) 500 Length or Depth of Item when...
Material Anodized Aluminum, PBT Resin Finish Anodized Silver, Light Grey Weight of Item (g) 600 Length or Depth of Item when closed (mm) 700 Length or Depth of Item when...
Material Anodized Aluminum, PBT Resin Finish Anodized Silver, Light Grey Weight of Item (g) 900 Length or Depth of Item when closed (mm) 1100 Length or Depth of Item when...
Material Stainless steel(SUS304) Finish Barreled polishing Weight of Item (g) 200 Height of Item (mm) 59 Height of Item (in) 2.323 Width of Item (mm) 198 Width of Item (in)...