Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - PL-60R PL-60R

Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 27 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 21.7 Height of Item (in) 0.875 Width of Item (mm) 61 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Max. Door Thickness (mm) 22 Max. Door Thickness (in) 0.875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 8 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 27 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 21.7 Height of Item (in) 0.875 Width of Item (mm) 61 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Max. Door Thickness (mm) 22 Max. Door Thickness (in) 0.875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 8 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - PL-60R - PL-60R - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - PL-60R
PL-60R
OVERLAY DOOR PIVOT HINGE - PL-60R PL-60R
Material 430 Stainless Steel Finish Plain Weight of Item (g) 27 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 21.7 Height of Item (in) 0.875 Width of Item (mm) 61 Width of Item (in) 2.4375 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Max. Door Thickness (mm) 22 Max. Door Thickness (in) 0.875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 8 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 430 Stainless Steel
  • Finish Plain
  • Weight of Item (g) 27
  • Length or Depth of Item when closed (mm) 24
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 21.7
  • Height of Item (in) 0.875
  • Width of Item (mm) 61
  • Width of Item (in) 2.4375
  • Load Capacity (kg/pr) 2.6
  • Load Capacity (lbs/pr) 5.7
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Max. Door Thickness (mm) 22
  • Max. Door Thickness (in) 0.875
  • Min. Door Thickness (mm) 0
  • Min. Door Thickness (in) 0
  • Holes 8
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5mm or #6 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PL-60R
Product Name OVERLAY DOOR PIVOT HINGE - PL-60R
Hinge Type Overlay; Spring Pivot
Length 1 inch (25.4 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
GLASS DOOR HINGE W/ CATCH - GH-456C/GA - GH-456C/GA - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
TORQUE HINGE - HG-MF08-WT - HG-MF08-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
RIGHT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HR-G - GPH-41HR-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details