Sugatsune America, Inc. INSET DOOR PIVOT HINGE - PAW-50 PAW-50

Description
Material Brass Finish Satin Nickel Weight of Item (g) 43 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 55.2 Width of Item (in) 2.1875 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material Brass Finish Satin Nickel Weight of Item (g) 43 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 55.2 Width of Item (in) 2.1875 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The PAW-50 is an inset door pivot hinge designed for doors up to 450 mm wide and 700 mm high, with a maximum door weight capacity of 2.6 kg per pair. It is made of brass with a satin nickel finish and requires a minimum door thickness of 14 mm. The hinge measures 50 mm in length, 45 mm in height, and 4.0 mm in thickness, and includes three self-tapping screws measuring 3.1 × 20 mm. It is intended for use with inset doors and is sold in boxes of 200 sets.

Datasheet Summary
Powered by GS/AI

The PAW-50 is an inset door pivot hinge designed for doors up to 450 mm wide and 700 mm high, with a maximum door weight capacity of 2.6 kg per pair. It is made of brass with a satin nickel finish and requires a minimum door thickness of 14 mm. The hinge measures 50 mm in length, 45 mm in height, and 4.0 mm in thickness, and includes three self-tapping screws measuring 3.1 × 20 mm. It is intended for use with inset doors and is sold in boxes of 200 sets.

Suppliers

Company
Product
Description
Supplier Links
INSET DOOR PIVOT HINGE - PAW-50 - PAW-50 - Sugatsune America, Inc.
Carson, CA, United States
INSET DOOR PIVOT HINGE - PAW-50
PAW-50
INSET DOOR PIVOT HINGE - PAW-50 PAW-50
Material Brass Finish Satin Nickel Weight of Item (g) 43 Length or Depth of Item when closed (mm) 24 Length or Depth of Item when closed (in) 1 Height of Item (mm) 45 Height of Item (in) 1.8125 Width of Item (mm) 55.2 Width of Item (in) 2.1875 Load Capacity (kg/pr) 2.6 Load Capacity (lbs/pr) 5.7 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 17.6875 Min. Door Thickness (mm) 14 Min. Door Thickness (in) 0.5625 Holes 6 Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.1 X 20 mm Fasteners Type self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Brass
  • Finish Satin Nickel
  • Weight of Item (g) 43
  • Length or Depth of Item when closed (mm) 24
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 45
  • Height of Item (in) 1.8125
  • Width of Item (mm) 55.2
  • Width of Item (in) 2.1875
  • Load Capacity (kg/pr) 2.6
  • Load Capacity (lbs/pr) 5.7
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 17.6875
  • Min. Door Thickness (mm) 14
  • Min. Door Thickness (in) 0.5625
  • Holes 6
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.1 X 20 mm
  • Fasteners Type self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PAW-50
Product Name INSET DOOR PIVOT HINGE - PAW-50
Hinge Type Spring Pivot
Length 1 inch (25.4 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT OFF HINGE- KN-64L/SS - KN-64L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TB20R - HG-TB20R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25L - HG-TAS25L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
GLASS DOOR HINGE W/ O CATCH - GH-456N/SN - GH-456N/SN - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details