Sugatsune America, Inc. BUTT HINGE, 304 STAINLESS STEEL - SYR140 SYR140

Description
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 74 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 140 Width of Item (in) 5.5625 Load Capacity (kg/pr) 7 Load Capacity (lbs/pr) 15.4 Knuckles 3 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 74 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 140 Width of Item (in) 5.5625 Load Capacity (kg/pr) 7 Load Capacity (lbs/pr) 15.4 Knuckles 3 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE, 304 STAINLESS STEEL - SYR140 - SYR140 - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE, 304 STAINLESS STEEL - SYR140
SYR140
BUTT HINGE, 304 STAINLESS STEEL - SYR140 SYR140
Material 304 Stainless Steel Finish Nickel Weight of Item (g) 74 Length or Depth of Item when closed (mm) 9.5 Length or Depth of Item when closed (in) 0.375 Height of Item (mm) 28 Height of Item (in) 1.125 Width of Item (mm) 140 Width of Item (in) 5.5625 Load Capacity (kg/pr) 7 Load Capacity (lbs/pr) 15.4 Knuckles 3 Holes 4 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Nickel
  • Weight of Item (g) 74
  • Length or Depth of Item when closed (mm) 9.5
  • Length or Depth of Item when closed (in) 0.375
  • Height of Item (mm) 28
  • Height of Item (in) 1.125
  • Width of Item (mm) 140
  • Width of Item (in) 5.5625
  • Load Capacity (kg/pr) 7
  • Load Capacity (lbs/pr) 15.4
  • Knuckles 3
  • Holes 4
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4.5 mm or #10 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number SYR140
Product Name BUTT HINGE, 304 STAINLESS STEEL - SYR140
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-TB30R - HG-TB30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
HIGH DURABILITY SPRING HINGE - HG-SHL50 - HG-SHL50 - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details
BUTT HINGE - LSA-100 - LSA-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details