Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - PL-100R PL-100R

Description
Material 304 Stainless Steel Finish Plain Weight of Item (g) 55 Length or Depth of Item when closed (mm) 28.5 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 23 Height of Item (in) 0.9375 Width of Item (mm) 75.8 Width of Item (in) 3 Load Capacity (kg/pr) 6 Load Capacity (lbs/pr) 13.2 Max. Door Height (mm) 750 Max. Door Height (in) 29.5 Max. Door Width (in) 23.625 Holes 6 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Plain Weight of Item (g) 55 Length or Depth of Item when closed (mm) 28.5 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 23 Height of Item (in) 0.9375 Width of Item (mm) 75.8 Width of Item (in) 3 Load Capacity (kg/pr) 6 Load Capacity (lbs/pr) 13.2 Max. Door Height (mm) 750 Max. Door Height (in) 29.5 Max. Door Width (in) 23.625 Holes 6 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - PL-100R - PL-100R - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - PL-100R
PL-100R
OVERLAY DOOR PIVOT HINGE - PL-100R PL-100R
Material 304 Stainless Steel Finish Plain Weight of Item (g) 55 Length or Depth of Item when closed (mm) 28.5 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 23 Height of Item (in) 0.9375 Width of Item (mm) 75.8 Width of Item (in) 3 Load Capacity (kg/pr) 6 Load Capacity (lbs/pr) 13.2 Max. Door Height (mm) 750 Max. Door Height (in) 29.5 Max. Door Width (in) 23.625 Holes 6 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4.5 mm or #10 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Plain
  • Weight of Item (g) 55
  • Length or Depth of Item when closed (mm) 28.5
  • Length or Depth of Item when closed (in) 1.125
  • Height of Item (mm) 23
  • Height of Item (in) 0.9375
  • Width of Item (mm) 75.8
  • Width of Item (in) 3
  • Load Capacity (kg/pr) 6
  • Load Capacity (lbs/pr) 13.2
  • Max. Door Height (mm) 750
  • Max. Door Height (in) 29.5
  • Max. Door Width (in) 23.625
  • Holes 6
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4.5 mm or #10 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number PL-100R
Product Name OVERLAY DOOR PIVOT HINGE - PL-100R
Hinge Type Overlay; Spring Pivot
Length 1.12 inch (28.57 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40R - HG-TBSJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
SPRING LOADED PIVOT HINGE - HG-PV60AC-R - HG-PV60AC-R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
CHROME PLATED GLASS DOOR HINGE - GH-34/0/CR-P - GH-34/0/CR-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details