Sugatsune America, Inc. Datasheets for Leveling Feet, Pads, and Glides
Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more
| Product Name | Notes |
|---|---|
| 304 stainless steel for rust and corrosion resistance | |
| Base adjusts up to 10°, maintaining balance even on lightly sloping surfaces Design allows for easy height adjustment Durable unit distributes load evenly Base coated with non-slip synthetic rubber that... | |
| Bolt swivels to compensate for uneven floors Parts can be easily separated for recycling purpose | |
| Compensates for uneven of floors Include glide base | |
| Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene... | |
| Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid... | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Leveling glide with elastomer base to prevent skidding... | |
| Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base | |
| Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes... | |
| Nut on bottom of glide allows easy installation and height adjustment with socket wrench | |
| Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the... | |
| Snap-in glide base for sheet metal 1/32 to 1/16 (0.8-1.6 mm) thick | |
| Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down. | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 10340 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1080 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1180 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 12140 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1300 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1460 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1750 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1910 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2140 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2240 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2300 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2540 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2650 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2780 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2950 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 3080 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 4680 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 4820 Height of Item (mm) 253.5 Height of Item (in) 10 Width of Item (mm) 127 Width of Item... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5170 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5600 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5720 Height of Item (mm) 353.5 Height of Item (in) 13.9375 Width of Item (mm) 127 Width of Item... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 6060 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 7680 Length or Depth of Item when closed (mm) 137 Length or Depth of Item when closed (in) 5.4375... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 9080 Length or Depth of Item when closed (mm) 137 Length or Depth of Item when closed (in) 5.4375... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 980 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material Brass Finish Nickel Weight of Item (g) 1200 Length or Depth of Item when closed (mm) 97 Length or Depth of Item when closed (in) 3.875 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 1330 Length or Depth of Item when closed (mm) 97 Length or Depth of Item when closed (in) 3.875 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 107 Length or Depth of Item when closed (in) 4.25 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 2360 Length or Depth of Item when closed (mm) 117 Length or Depth of Item when closed (in) 4.625 Height of Item... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 36 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625... | |
| Material Plastic (POM) Finish Dark Gray Weight of Item (g) 25 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height... | |
| Material Plastic (POM) Finish Dark Gray Weight of Item (g) 30 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height... | |
| Material Steel Finish Chrome Weight of Item (g) 50 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Length or Depth... | |
| Material Steel Finish Chrome Weight of Item (g) 60 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of Item... | |
| Material Steel Finish Chrome Weight of Item (g) 70 Length or Depth of Item when closed (mm) 43.5 Length or Depth of Item when closed (in) 1.75 Height of Item... | |
| Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 15 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125... |