Sugatsune America, Inc. CONCEALED HINGE W/ REMOVABLE PIN- TS-243-30S TS-243-30S

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 34 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 25 Width of Item (in) 1 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 7mm or #16 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 34 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 25 Width of Item (in) 1 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 7mm or #16 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The TS-243-30S is a concealed hinge with a removable pin, designed for sheet metal applications. It has a load capacity of 34 kgf (approximately 74.8 lbs) when used in pairs. The hinge is constructed from 304 stainless steel, providing durability and resistance to corrosion, and features a polished finish. Weighing 34 grams, it has dimensions of 100 mm in height, 25 mm in width, and 25 mm in depth when closed. Fasteners are required for installation, specifically 7mm or #16 screws, which are not included. The hinge complies with RoHS 3 standards, making it suitable for projects that require adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The TS-243-30S is a concealed hinge with a removable pin, designed for sheet metal applications. It has a load capacity of 34 kgf (approximately 74.8 lbs) when used in pairs. The hinge is constructed from 304 stainless steel, providing durability and resistance to corrosion, and features a polished finish. Weighing 34 grams, it has dimensions of 100 mm in height, 25 mm in width, and 25 mm in depth when closed. Fasteners are required for installation, specifically 7mm or #16 screws, which are not included. The hinge complies with RoHS 3 standards, making it suitable for projects that require adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE W/ REMOVABLE PIN- TS-243-30S - TS-243-30S - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE W/ REMOVABLE PIN- TS-243-30S
TS-243-30S
CONCEALED HINGE W/ REMOVABLE PIN- TS-243-30S TS-243-30S
Material 304 Stainless Steel Finish Polished Weight of Item (g) 34 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 25 Width of Item (in) 1 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 7mm or #16 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 34
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 100
  • Height of Item (in) 3.9375
  • Width of Item (mm) 25
  • Width of Item (in) 1
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 7mm or #16 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number TS-243-30S
Product Name CONCEALED HINGE W/ REMOVABLE PIN- TS-243-30S
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
304 STAINLESS STEEL Concealed Hinge - HGS3D-S160SH - HGS3D-S160SH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details