Sugatsune America, Inc. OVERLAY DOOR PIVOT HINGE - WP-3L WP-3L

Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 21 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 74.5 Width of Item (in) 2.9375 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 18 Max. Door Thickness (in) 0.6875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 430 Stainless Steel Finish Plain Weight of Item (g) 21 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 74.5 Width of Item (in) 2.9375 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 18 Max. Door Thickness (in) 0.6875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OVERLAY DOOR PIVOT HINGE - WP-3L - WP-3L - Sugatsune America, Inc.
Carson, CA, United States
OVERLAY DOOR PIVOT HINGE - WP-3L
WP-3L
OVERLAY DOOR PIVOT HINGE - WP-3L WP-3L
Material 430 Stainless Steel Finish Plain Weight of Item (g) 21 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125 Height of Item (mm) 18 Height of Item (in) 0.75 Width of Item (mm) 74.5 Width of Item (in) 2.9375 Load Capacity (kg/pr) 1.8 Load Capacity (lbs/pr) 3.9 Max. Door Height (mm) 700 Max. Door Height (in) 27.5625 Max. Door Width (in) 11.8125 Max. Door Thickness (mm) 18 Max. Door Thickness (in) 0.6875 Min. Door Thickness (mm) 0 Min. Door Thickness (in) 0 Holes 7 Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm or #6 screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 430 Stainless Steel
  • Finish Plain
  • Weight of Item (g) 21
  • Length or Depth of Item when closed (mm) 28
  • Length or Depth of Item when closed (in) 1.125
  • Height of Item (mm) 18
  • Height of Item (in) 0.75
  • Width of Item (mm) 74.5
  • Width of Item (in) 2.9375
  • Load Capacity (kg/pr) 1.8
  • Load Capacity (lbs/pr) 3.9
  • Max. Door Height (mm) 700
  • Max. Door Height (in) 27.5625
  • Max. Door Width (in) 11.8125
  • Max. Door Thickness (mm) 18
  • Max. Door Thickness (in) 0.6875
  • Min. Door Thickness (mm) 0
  • Min. Door Thickness (in) 0
  • Holes 7
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5 mm or #6 screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number WP-3L
Product Name OVERLAY DOOR PIVOT HINGE - WP-3L
Hinge Type Overlay; Spring Pivot
Length 1.12 inch (28.57 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - 4040/SS - 4040/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details
HINGE FREE SWINGING - J95-24/25T-NI - J95-24/25T-NI - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 2
View Details
BUTT HINGE - KHA-60C - KHA-60C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-19T85 - 360-D26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details