Sugatsune America, Inc. Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Installation to LGB | |
| Knob base has plastic tip to hold tightly and prevent scratching | |
| Perfect for small stroke applications No lubricant required Made of UL94HB grade flame-resistant plastic | |
| Requires MLG-20C Multi-Roller Guide Block. MLG20-P55-40 Mounting Plate is optional (based on the application). Allows for smooth movement with the unique mechanism called "multi-roller". Please use with stoppers. The finish... | |
| Requires use with MLG-20C guide block and MLG20 guide rail. Common applications include food processing equipment, gaming and vending machines, medical and analytical machines, factory automation. Recommended screw to line... | |
| Requires use with MLG20 guide rail. MLG20-P55-40 Mounting Plate is optional (based on the application). Smooth and high precision movement with the unique mechanism called multi-roller. Please use with stoppers. | |
| Slide roller carriage with bearing for smooth slide operation To be used in the combination of LGB30 guide rail | |
| Stopper for LGB-30CM Roller Carriage | |
| The innovative "Dual-X" design. Smoothly facilitates up to 27 lbs (120 N) even if the load is applied vertically or horizontally. Maintains its smooth and consistent movement even when a... | |
| 8-WHEEL MLG20 GUIDE BLOCK - MLG-20C-8 | |
| SHORT MLG20GUIDE BLOCK - MLG-20CS | |
| Material Aluminum Finish Anodized Weight of Item (g) 195 Length or Depth of Item when closed (mm) 400 Length or Depth of Item when closed (in) 15.75 Height of Item... | |
| Material Aluminum Finish Anodized Weight of Item (g) 390 Length or Depth of Item when closed (mm) 800 Length or Depth of Item when closed (in) 31.5 Height of Item... | |
| Material Aluminum Finish Anodized Weight of Item (g) 875 Length or Depth of Item when closed (mm) 2000 Length or Depth of Item when closed (in) 78.75 Height of Item... | |
| Material Aluminum Finish Natural Weight of Item (g) 23 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail... | |
| Material Aluminum Finish Natural Weight of Item (g) 45 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail... | |
| Material Aluminum Finish Natural Weight of Item (g) 91 Height of Item (mm) 9.5 Height of Item (in) 0.375 Width of Item (mm) 13 Width of Item (in) 0.5 Rail... | |
| Material Polyacetal, 303 Stainless Steel, 304 Stainless Steel, SUJ Finish Natural Weight of Item (g) 11 Height of Item (mm) 6 Height of Item (in) 0.25 Width of Item (mm)... |