Sugatsune America, Inc. Datasheets for Door Stays and Lid Stays

Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees.
Door Stays and Lid Stays: Learn more

Product Name Notes
• For heavy top covers • 2 types of stays available for different lid shapes. • Lift assist can be adjusted.
• For UPWARD OPENING FLAP DOOR used with concealed , piano or butt hinges. • SDS C301N is designed to hold door in closed and opened position. • Non handed.
• For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH P, ). • SDS C100 (with catch) is designed to hold door in closed...
• For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH P,). • Short arm type designed for short door applications. • SDS C100TV has...
• For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH 001, SDH • SDS C100 (with catch) is designed to hold door in closed position. •
• For DOWNWARD OPENING FLAP DOOR used with piano, butt or drop hinges (SDH • Short arm type designed for short door applications. • SDS C100TV has a catch to...
? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening. ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted. ?
? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening. ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted ?
? For counters with Piano hinges or recessed hinges. ? Soft closes and lift assists when opening ? Successfully passed 100,000 open/close private cycle test. ? Can be retrofitted. ?
Automatically holds lid in opened position Lift up lid to release Can be installed individually or in pairs Handed : Specific left and right hand mounting
Automatically locks lid when fully opened Pull the locking knob to release lock Ideal for vibration or shock applications Can be installed individually or in pairs Non-Handed : Can be...
Automatically locks lid/panel when fully opened Push button to release Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Mounting brackets (L-SL140-BT)...
Back panel mounted. Spring mechanism assists in lifting door and holds in open position (10°~80°). The balance adjustment allows for use in wider range of lids. Can be used individually...
Back wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right...
Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Mounting brackets (L-200-BT) available separately
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop Hinges (SDH-001, SDH-P, P.238) NSDX-10 is designed to hold door in closed position Speed adjustment screw located on front for...
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238) When pushed to close, HDS-10S is designed to self close and soft close Used in pairs...
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238 HDS-10 is designed to hold door in closed and opened position Used in pairs Torque Calculation:Torque...
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238 Short arm type designed for small door application Torque Calculation : Torque = Door Height ×
For downward-opening flap doors Can be installed individually or in pairs Non-Handed : Can be installed on left or right side
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges Opening angle 70° or 105° NSDX-20 is designed to hold door in fully opened position Speed adjustment screw located...
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges Used in pairs HDS-20 is designed to hold door in fully opened position Torque Calculation: Torque = Door Height...
For UPWARD-OPENING FLAP DOOR used with concealed hinges Used in pairs HDSN-30 is designed to hold door in closed and opened position Arm bracket for wood and aluminum frame avail-able.
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed hinges Opening angle 80°, 90° or 100° NSDX-35 is designed to hold door in fully opened position Speed adjustment screw...
For UPWARD-OPENING FLAP DOOR used with piano, butt or concealed Hinges Used in pairs HDS-30 is designed to securely latch a flap closed and hold it in the fully opened...
For upward-opening flap doors. Soft-close feature prevents slamming. Soft-closing speed is adjustable. Flap door retracts inside cabinet, allowing other cabinets to be installed on top. NSDX soft-down stay successfully passed...
Friction torque lid stay holds lid open at any position Narrow profile for unobtrusive installation Left- and Right-handed models available. Can be used individually or in pairs Note : 1)...
Friction torque lid stay holds lid open at any position Narrow profile for unobtrusive installation Torque Calculation : Torque = Door Height × 1/2 × Door Weight Left- and Right-handed...
Heavy duty lid stay holds lid or panel in fully opened position Lift up the lid to release Can be installed individually or in pairs Non-Handed: Can be installed on...
Heavy duty spring mechanism assists in lifting door and holds in open position. (10 to 80degrees) Side or back mount type
Hinge with built-in damper to keep lid from slamming Torque calculation: Torque = Door Height x 1/2 Door Weight Passed 70,000 open/close cycle tests
Holds lid or panel in fully opened position Can be installed individually or in pairs Non-Handed : Can be installed on left or right side Load Capacity : 15 kg...
Holds lid or panel in fully opened position Lift up lid to release Can be installed individually or in pairs Non-Handed : Can be installed on left or right side...
Holds lid or panel in fully opened position Plastic bushing and end cap minimizes particles No metal-to-metal contact Ideal for clean room, semiconductor and food industry applications Can be installed...
Holds lid or panel in opened position Lift up lid to release Non-Handed : Can be installed on left or right side Compact design Can be installed individually or in...
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable
Keeps lids from over extending Can be installed individually or in pairs Handed: Specific left and right hand mounting
Lateral Swing Mechanism Allows doors to swing out laterally in a small radius, ideal for tight front space application Free Swing & Soft-close 3-Way Adjustable Various Applications Can be used...
Lid stay with ball catch for lightweight doors Catch automatically holds lid in opened position Can be installed individually or in pairs Handed: Specific left and right hand mounting
Lid will self open past the free stop angle For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges HDS-20S is designed to hold door in fully opened position...
Lift-assist function helps children, elderly, and disabled to open and close Soft-close damper eliminates panel from slamming shut on hands and fingers Damper function engages at low angles (does not...
Locks lid in multiple positions by manually sliding lock lever Slide back lever to lock/unlock Ideal for vibration or shock applications Can be installed individually or in pairs Non-Handed: Can...
Locks lid/panel in multiple positions by manually sliding lock lever Slide lever to lock/unlock Can be installed individually or in pairs Non-Handed : Can be installed on left or right...
Not load bearing keeps lids from over extending Can be installed individually or in pairs Handed: Specific left and right hand mounting.
Ratchet stay holds lid at multiple angles Fully lift up lid to release Can be installed individually or in pairs Handed left or right
Requires minimal 3" x 7" space for installation Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable
Side wall mounted. Spring mechanism assists in lifting door and holds in open position (10°~80°). The balance adjustment allows for use in wider range of lids. Can be installed individually...
Side wall mounted Spring mechanism assists in lifting door and holds in open position (10°~80°) Can be installed individually or in pairs Non-Handed: Can be installed on left or right...
Soft-close damper designed for use with the S-ATJ & S-ATJD. Easy to install.
Soft-down stay for (DOWNWARD-OPENING FLAP DOORS) used with piano, butt, or drop hinge (SDH-001, SDH-P, P.238) Easy to install by aligning the body to the edge of a cabinet Designed...
Spring loaded for lift assist feature Pull the knob to fold down Max.depth of shelf is 450 mm (17-3/4") Max. width of shelf is 300 mm (11-13/16")
Spring mechanism assists lifting door and holds in open position Can be installed individually or in pairs Non-Handed : Can be installed on left or right side
Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion No tracks or guides required Handle position can be at the bottom of the...
Friction torque lid stay holds lid open at any position along its range of motion. Friction torque in one-way direction only. Torque strength adjustable Handed: specific left and right hand...
Stay for enclosures.
Stay for outdoor enclosures.
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions Lift assist and soft-close independently adjustable
Material 304 Stainless Steel Stainless Steel, POM Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 120 Length or Depth of Item when closed...
Material 304 Stainless Steel Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 120 Length or Depth of Item when closed (in) 4.75 Height...
Material 304 Stainless Steel Finish Plain Weight of Item (g) 118 Length or Depth of Item when closed (mm) 150 Length or Depth of Item when closed (in) 5.9375 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 127 Length or Depth of Item when closed (mm) 206 Length or Depth of Item when closed (in) 8.125 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 338 Length or Depth of Item when closed (mm) 548 Length or Depth of Item when closed (in) 21.625 Height...
Material ABS, Steel Finish Gray Weight of Item (g) 153 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125 Height of...
Material ABS, Steel Finish Umber Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Height of...
Material Aluminum Finish Light Gray Weight of Item (g) 600 Length or Depth of Item when closed (mm) 185 Length or Depth of Item when closed (in) 7.3125 Length or...
Material Aluminum Finish Light Gray Weight of Item (g) 600 Length or Depth of Item when closed (mm) 217 Length or Depth of Item when closed (in) 8.5625 Length or...
Material Plastic Finish Black Weight of Item (g) 140 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth...
Material Plastic Finish Black Weight of Item (g) 147 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth...
Material Plastic Finish Gray Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item...
Material Plastic Finish Gray Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth...
Material Plastic Finish Umber Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item...
Material Plastic Finish Umber Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth...
Material Plastic Finish White Weight of Item (g) 140 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth...
Material Plastic Finish White Weight of Item (g) 147 Length or Depth of Item when closed (mm) 101 Length or Depth of Item when closed (in) 4 Length or Depth...
Material Plastic Finish White Weight of Item (g) 159 Length or Depth of Item when closed (mm) 169 Length or Depth of Item when closed (in) 6.6875 Height of Item...
Material Plastic Finish White Weight of Item (g) 167 Length or Depth of Item when closed (mm) 84.4 Length or Depth of Item when closed (in) 3.375 Length or Depth...
Material POM, PBT Finish Grey, Black Weight of Item (g) 17 Length or Depth of Item when closed (mm) 77 Length or Depth of Item when closed (in) 3.031 Height...
Material Steel, Plastic Finish White Weight of Item (g) 153 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125 Height of...
Material Steel, Zinc Alloy Finish Nickel Weight of Item (g) 37 Length or Depth of Item when open (mm) 62.7 Length or Depth of Item when open (in) 2.5 Height...
Material Steel Finish Nickel Plated Weight of Item (g) 4871 Length or Depth of Item when closed (mm) 520 Length or Depth of Item when closed (in) 20.47 Length or...
Material Steel Finish Nickel Plated Weight of Item (g) 5131 Length or Depth of Item when closed (mm) 520 Length or Depth of Item when closed (in) 20.47 Length or...
Material Steel Finish Nickel Weight of Item (g) 4,417 Length or Depth of Item when closed (mm) 423 Length or Depth of Item when closed (in) 16.65 Length or Depth...
Material Steel Finish Nickel Weight of Item (g) 4,627 Length or Depth of Item when closed (mm) 423 Length or Depth of Item when closed (in) 16.65 Length or Depth...