Sugatsune America, Inc. LIFT-OFF HINGE - LSX-100R LSX-100R

Description
Handed: Specific left and right hand mounting.
Datasheet
Description
Handed: Specific left and right hand mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIFT-OFF HINGE - LSX-100R - LSX-100R - Sugatsune America, Inc.
Carson, CA, United States
LIFT-OFF HINGE - LSX-100R
LSX-100R
LIFT-OFF HINGE - LSX-100R LSX-100R
Handed: Specific left and right hand mounting.

  • Handed: Specific left and right hand mounting.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number LSX-100R
Product Name LIFT-OFF HINGE - LSX-100R
Hinge Type Quick-release
Length 0.5625 inch (14.29 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L - HG-MA95BF-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 - HG-S50-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
LIFT OFF HINGE - KN-75R/SS - KN-75R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details