Sugatsune America, Inc. Datasheets for Locks

Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
Locks: Learn more

Product Name Notes
• Round stem dimple key is difficult to duplicate, and the cylinder lock is difficult to pick, adding additional security. • Key can be easily inserted into the lock at...
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and...
A non-handed cylinder lock with the same finishes (Chrome, Black, Gold) as glass door lock GS-GL20. The 7910 lock uses the same parts as GS-GL20 except for the strike and...
Brass cylinder cam lock Reversible key 90 degree cam rotation Key is removable in locked position only (key works as a knob in unlocked position.) 1 million key changes available...
Brass cylinder cam lock Reversible key 90° cam rotation Key is removable in locked position only (key works as a knob in unlocked position) Up to 2,000 key changes available...
Brass cylinder glass door lock with 2 keys Key acts as a knob and can only be removed when locked Master key NOT available Keys can be shared with other...
Brass cylinder lock with 2 keys. Locked/Unlocked Indicator - Unlocked: Blue - Locked: Red Master key system (2200 GLMK) available at surcharge. Key can be shared with other 2200 series...
Brass cylinder lock. Cylinder rotates for either drawer or cabinet door application. Cylinder Diameter: 18 mm (11/16") 156 key changes available Please specify keyed alike or differently when ordering. Master...
Brass cylinder lock Cylinder rotates for either drawer or cabinet door application Cylinder Diameter: 18 mm (11/16") 12 key changes available Please specify keyed alike or differently when ordering Master...
Cabinet lock with 90° rotating cylinder for right-handed doors (see diagram below). Up to 300 key changes available Please specify keyed alike or differently when ordering. (80 key changes per...
Cabinet lock with 90° rotating cylinder for right-handed doors (see diagram below). Up to 48 key changes available for 2650-16 up to 96 key changes available for each of 2650-22...
Components made of 304 stainless steel for corrosion resistance. Durable key made of corrosion/abrasion resistant nickel. Key is reversible. Cylinder rotates for either drawer or cabinet door application. Up to...
Cylinder lock designed for glass showcases. GS-GL3 lock is compatible with GS-GH5 hinge. Thick deadbolt provides added security and quick, easy installation, the only drilling required is a round hole.
Cylinder lock with locked/unlocked indicator. - Indicator: Unlocked - Blue, Locked - Red Cylinder rotates for either drawer or cabinet door application. Cylinder Diameter: 22 mm (7/8") 12 key changes...
Cylinder lock with stainless steel body. Interchangeable Cylinder Lock Cylinder can be changed by using change key MD-K1. Easy to replace cylinder in case key is lost. Up to 7,800...
Designed for use with the GS-GH5 glass hinge and GS-GB5 bracket Reversible key Turn the key 90° to lock and unlock - key acts as a knob and can only...
Dimple key lock series ideal for showcase application High security reversible key (1 million key numbers available) Key acts as a knob and can only be removed when locked
Dimple key lock series ideal for showcase application High security reversible key. (3 keys supplied) 1 million key changes available please specify keyed alike or differently when ordering Master key...
Dimple key lock series ideal for showcase applications High security reversible key 1 million key changes available
Dimple key lock series Reversible key. (3 keys supplied) Designed for door thickness 13 mm (1/2") 1 million key changes available Please specify keyed alike or differently when ordering Turn...
Easy surface-mount installation - no screws required 96 key changes available Lock body projects 11/16" from the face of the frame when installed
For swinging glass doors with glass 5/32" to 1/4" (4-6 mm) thick Requires ø23/32" (18.1 mm) bore for installation Non-handed, swinging cam can be mounted to swing left or right...
For use on right-handed doors (Lock for drawer application available by special order) High-security Million Lock dimple key keys are reversible. Turn the key 360° to lock or unlock Brass...
Glass door cam lock with interchangeable cylinder. (Please see page P.620 for details.) Cylinder can be changed by using change key MD-K1 Easy to replace cylinder in case key is...
High corrosion resistance. Reversible key. Key is removable in locked position only. (Key works as a knob in unlocked position.) Universal direction - Cam direction changeable. 300 key changes available...
High security with special key design. Reversible key. 90 degree cam rotation Key is removable in locked position only. (Key works as a knob in unlocked position.) Universal direction -...
Interchangeable Cylinder Lock Cylinder can be changed by using change key MD-K1. Easy to replace cylinder in case key is lost Up to 7,800 key changes available. (750 key changes...
Key can be easily inserted into the lock at any angle
LockÂ’s key number can be changed in place without removing the lock. Cost effective hardware where retrieving keys can be problematic, such as lockers, laundry rooms, etc. Change each lockÂ’s...
Magnetic key system for high security. 90 degree cam rotation. Key is removable in locked position only. Maximum 40,000 key changes available.
Only 1/8 turn is needed to unlock/lock the door. Key automatically returns to original position, making it easy to remove the key. With indicator. 300 key changes available Please specify...
Push lock for 1" thick bypass sliding doors. Back-surface mount lock, counterplate is mounted on the front face of the back door. Unlock by inserting the key and gently turning...
Push lock for bypass sliding doors. Back-surface mount lock, counterplate is mounted on the front face of the back door. Locking: Turn key 90° to the right, push in, turn...
Thin cylinder lock with dimple key Reversible key can be removed when locked and unlocked (90° rotation)
Zinc alloy cylinder push lock for metal-framed glass door or sheet metal double sliding doors. Push cylinder to lock. Cylinder Diameter: 18.6 mm (47/64") 24 key changes available Please specify...
Zinc alloy cylinder push lock for metal-framed glass doors or sheet metal double sliding doors Key is required to lock and to unlock. - To Lock: Insert key and turn...
Zinc alloy cylinder push lock for metal-framed glass doors or sheet metal double sliding doors Push cylinder to lock Cylinder Diameter: 18.6 mm (47/64") Keys can be shared with other...
Zinc alloy cylinder push lock for sliding doors. Key is required to lock and to unlock. - To Lock: Insert key and turn 60° clockwise. Push-in the cylinder and turn...
Zinc alloy cylinder push lock for sliding doors Push cylinder to lock Cylinder Length: 20 mm (25/32") Cylinder Diameter: 18.6 mm (47/64") 12 key changes available Please specify keyed alike...
Discover GS-GL5 Display Case Cam Locks for Glass Showcases Presentation matters! Guard your showcases in style with cam locks from our durable, high-quality Million Lock Series, GS-GL5. This elegant glass...
Glass Case Locks to Protect Your Stock: GS-GL5 Cam Locks Guard your display showcases effectively with the stylish, long-lasting Million Lock Series by Sugatsune. This elegant case lock (Product No.
Sheet metal cam lock for enclosures or equipment. High security dimple key deters unauthorized fabrication and distribution of spare keys.
Length or Depth of Item when closed (in) 2.25 Height of Item (mm) 35 Height of Item (in) 1.4375 Width of Item (mm) 55 Width of Item (in) 2.1875 Max.
Length or Depth of Item when closed (in) 2.25 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 55 Width of Item (in) 2.1875 Max.
Length or Depth of Item when closed (mm) 44.5 Length or Depth of Item when closed (in) 1.8125 Height of Item (mm) 22.5 Height of Item (in) 0.9375 Width of...
Material Brass, Stainless Steel, Steel Finish Satin Nickel Length or Depth of Item when closed (mm) 31.6 Length or Depth of Item when closed (in) 1.25 Height of Item (mm)...
Material Brass Finish 24K Gold Plating Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8...
Material Brass Finish Chrome Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8 Max. Door...
Material Brass Finish Chrome Weight of Item (g) 120 Is CA Prop 65 Compliant N Is NSF Compliant N Is Accessory N
Material Brass Finish Chrome Weight of Item (g) 55 Length or Depth of Item when closed (mm) 33.7 Height of Item (mm) 25.4 Width of Item (mm) 45 Max. Door...
Material Brass Finish Matte Black Length or Depth of Item when closed (mm) 39.7 Height of Item (mm) 42 Width of Item (mm) 61 Max. Door Thickness (mm) 8 Max.
Material Zinc Alloy, Rubber, Brass Finish Black Weight of Item (g) 400 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625...
Material Zinc Alloy, Rubber, Brass Finish Chrome Weight of Item (g) 400 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625...
Material Zinc Alloy, Rubber, Brass Finish Gold Weight of Item (g) 400 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625...
Material Zinc Alloy Finish Chrome Weight of Item (g) 25 Length or Depth of Item when closed (mm) 16.1 Height of Item (mm) 31.5 Width of Item (mm) 15 Max.
Material Zinc Alloy Finish Chrome Weight of Item (g) 351 Length or Depth of Item when closed (mm) 65 Length or Depth of Item when closed (in) 2.5625 Height of...
Material Zinc Alloy Finish Chrome Weight of Item (g) 406 Length or Depth of Item when closed (mm) 75 Length or Depth of Item when closed (in) 3 Height of...
Material Zinc Alloy Finish Chrome Weight of Item (g) 415 Length or Depth of Item when closed (mm) 65 Length or Depth of Item when closed (in) 2.5625 Height of...
Material Zinc Alloy Finish Nickel Weight of Item (g) 48 Length or Depth of Item when closed (mm) 33.7 Length or Depth of Item when closed (in) 1.375 Length or...
Material Zinc Alloy Finish Nickel Weight of Item (g) 50 Length or Depth of Item when closed (mm) 33.7 Length or Depth of Item when closed (in) 1.375 Length or...