Sugatsune America, Inc. Torque Hinge SUG-538

Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-538
Description
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-538

Suppliers

Company
Product
Description
Supplier Links
Torque Hinge - SUG-538 - Reid Supply
Norton Shores, MI, United States
Torque Hinge
SUG-538
Torque Hinge SUG-538
Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied . SUG-538

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge articulates and holds a panel in position thus eliminating the need for a gas strut or lid stay. The holding torque is adjusted using a hex setting screwAdjustable Torque Hinges are operate with a single torque adjustment using the screw. They are used to hold doors or panels in position. The adjusting screw is made from stainless steel. The medium hinge is suitable for M4 fixings and the large hinge is suitable for M6 fixings both of which are not supplied


. SUG-538

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hinges (industrial)
Product Number SUG-538
Product Name Torque Hinge
Hinge Type Constant Torque Friction Hinge; Friction Hinges
Leaf Thickness 0.5000 inch (12.7 mm)
Length 1.97 inch (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-0T - H360-D26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details