Sugatsune America, Inc. Datasheets for Drawer Slides
Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion.
Drawer Slides: Learn more
| Product Name | Notes |
|---|---|
| 3/4 extension (2 members) Only 15.5mm in height with small deflection, suitable for various places Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used | |
| 3/4 extension Front disconnect Friction brake stop Non-handed Mount with M4 or #8 Binding, Pan, or Truss head screws. | |
| 3/4 extension Positive lock Front disconnect Non-handed Mount with M4 or #8 Binding, Pan or Truss head screws. | |
| 3/4 extension Positive stop Non handed Sold by each | |
| 3/4 extension Positive stop Non-handed Heavy duty Mount with M4 or #8 Binding, Pan, or Truss head screws | |
| 3/4 extension Positive stop Non-handed Requires #4 or M3 pan head screw. Sold by each | |
| 3/4 extension Positive stop Positive catch Non-handed Mount with M4 or #8 Binding, Pan, or Truss head screws. Sold by each | |
| 3/4 extension Positive stop Positive catch Non-handed Sold by each Mount with M4 or #8 Binding, Pan, or Truss head screws. | |
| Full extension (3 members) Installed with ball creep prevention mechanism which also provides stable and consistent operating force Only 15.5 mm in height, designed to reduce distortion or bending when... | |
| Full extension Front disconnect Positive lock Non-handed Mount with M4 or #8 Binding, pan, truss head screw | |
| Full Extension Positive Stop Non Handed Heavy Duty Sold by each | |
| Full extension Positive stop Non-handed | |
| Full extension Positive stop Non-Handed Heavy duty Mount with M4 or #8 binding, pan, or truss head screws | |
| Full extension Positive stop Non-Handed Requires #4 or M3 pan head screws | |
| Full extension Positive stop Non-handed Sold by each Mount with M4 or #8 Binding, Pan, or Truss head screws | |
| Handed Full extension Quick disconnect Positive stop Mount with M4 or #8 Binding, pan or truss head screws | |
| Non-handed Mounting plate attached Mount with M4 or #8 Binding, Pan, or Truss head screws. | |
| Only 15.5mm in height with small deflection, suitable for various places Grease (NSF H1 Registered Food Grade Lubricants) for food machinery is used | |
| Thin profile for various applications Types with slide length 80 mm have no holes marked with(*) | |
| Under carriage mounting with bracket 3/4 extension Front disconnect Friction brake stop Mount with M4 or #8 Binding, Pan, or Truss head screws Two plastic tacks supplied per slide. | |
| Material Zinc Alloy, Polyehylene, 304 Stainless Steel, Polyacetal Finish Black, Plain Weight of Item (g) 76 Height of Item (mm) 17.5 Height of Item (in) 0.6875 Width of Item (mm)... |