Sugatsune America, Inc. CONCEALED HINGE - R-100 R-100

Description
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Description
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Datasheet
Datasheet Summary
Powered by GS/AI

The R-100 concealed hinge is designed for doors up to 450 mm wide, 700 mm high, and 21 mm thick, requiring two hinges per door. It has a body of zinc alloy with satin chrome finish, a steel link arm, and steel pins for the roller and pins B and C. The hinge measures 100 mm in length, 53.2 mm in width, and 27.5 mm in height, with a 9.5 mm distance from the door edge. It weighs 342 grams and is supplied with 4.5 × 32 mm screws. The hinge supports door weights up to 15 kg when used in pairs.

Datasheet Summary
Powered by GS/AI

The R-100 concealed hinge is designed for doors up to 450 mm wide, 700 mm high, and 21 mm thick, requiring two hinges per door. It has a body of zinc alloy with satin chrome finish, a steel link arm, and steel pins for the roller and pins B and C. The hinge measures 100 mm in length, 53.2 mm in width, and 27.5 mm in height, with a 9.5 mm distance from the door edge. It weighs 342 grams and is supplied with 4.5 × 32 mm screws. The hinge supports door weights up to 15 kg when used in pairs.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED HINGE - R-100 - R-100 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED HINGE - R-100
R-100
CONCEALED HINGE - R-100 R-100
Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")

  • Door size : Max. W450 × H700 × t21 mm (W17-23/32" × H27-9/16" × t53/64")
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number R-100
Product Name CONCEALED HINGE - R-100
Hinge Type Concealed
Unlock Full Specs
to access all available technical data

Similar Products

One-Way Torque Hinge - HG-TQS15-B - HG-TQS15-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-9T - 360-26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
DAMPER HINGE - HG-JHM11-4BL - HG-JHM11-4BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S70-34 - HG-S70-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details