Sugatsune America, Inc. Datasheets for Grommets

Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
Grommets: Learn more

Product Name Notes
Choose from 1/2" (12 mm) or 19/32" (15 mm) grommets, perfect for phone, fax, or LAN data cables. Weight: CHC-18 8.3 g CHC-22 14.5 g
Compact Can be pressure fit into place
Corrosion resistant Ideal for magazine/news paper waste box
Corrosion resistant Ideal for small dustbin applications.
Corrosion resistant Wide range of sizes and finishes.
Cover can be removed to increase the grommet opening.
Double-sided adjustable grommet For panel thickness 1-3/16" to 1-9/16" (30 to 40 mm) also for 11/16" to 1-9/16" (18 to 30 mm) by snapping off edge Cover can be removed...
Double-sided grommets.
Features nesting cable grommets Can be pressure fit into place
Features nesting ventilator for nice aesthetics Can be pressure fit into place
Large 1-1/4” opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique...
Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal...
One-touch easy installation on sheet metal. Folding flap can close the opening when not in use. Can be used for thickness from 1/32" to 5/64" (0.8 to 2.0 mm). Compliant...
Opening that can easily be split apart to accept larger plugs or connectors. The CHC series provides grommet openings that securely fit your cable size needs. High-end metal solution (zinc...
Food and fluids go through several pipes before they are packaged and distributed in the food manufacturing and processing industry. Grommets are a quick and easy way to hold these...
Material Plastic (ABS) Finish Black Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Black Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Black Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Black Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Black Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of...
Material Plastic (ABS) Finish Black Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of...
Material Plastic (ABS) Finish Creme Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Grey Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Grey Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish Grey Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 11.1 Length or Depth of Item when closed (mm) 19.9 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 21.8 Length or Depth of Item when closed (mm) 20.3 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 30.3 Length or Depth of Item when closed (mm) 20.6 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 47.7 Length or Depth of Item when closed (mm) 166.5 Length or Depth of Item when closed (in) 6.5625 Height of...
Material Plastic (ABS) Finish White Weight of Item (g) 8.7 Length or Depth of Item when closed (mm) 19.7 Length or Depth of Item when closed (in) 0.8125 Height of...
Material Plastic Finish Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item...
Material Plastic Finish Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...
Material Plastic Finish Beige Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...
Material Plastic Finish Black Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item...
Material Plastic Finish Black Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...
Material Plastic Finish Black Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...
Material Plastic Finish Dark Beige Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of...
Material Plastic Finish Dark Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of...
Material Plastic Finish Dark Beige Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of...
Material Plastic Finish White Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item...
Material Plastic Finish White Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...
Material Plastic Finish White Weight of Item (g) 39 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item...