Sugatsune America, Inc. Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| 304 stainless steel for rust and corrosion resistance | |
| Base adjusts up to 10°, maintaining balance even on lightly sloping surfaces Design allows for easy height adjustment Durable unit distributes load evenly Base coated with non-slip synthetic rubber that... | |
| Bolt swivels to compensate for uneven floors Parts can be easily separated for recycling purpose | |
| Compensates for uneven of floors Include glide base | |
| Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene... | |
| Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid... | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge | |
| Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Leveling glide with elastomer base to prevent skidding... | |
| Easy installation with phillips screw driver Swivels approximately 8° to compensate for uneven floors Non-marring base Include glide base | |
| Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes... | |
| Nut on bottom of glide allows easy installation and height adjustment with socket wrench | |
| Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the... | |
| Snap-in glide base for sheet metal 1/32 to 1/16 (0.8-1.6 mm) thick | |
| Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down. | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 10340 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1080 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1180 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 12140 Length or Depth of Item when closed (mm) 147 Length or Depth of Item when closed (in) 5.8125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1300 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1460 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1750 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 1910 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2140 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2240 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2300 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2540 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2650 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2780 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 2950 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 3080 Length or Depth of Item when closed (mm) 98 Length or Depth of Item when closed (in) 3.875... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 4680 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 4820 Height of Item (mm) 253.5 Height of Item (in) 10 Width of Item (mm) 127 Width of Item... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5170 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5600 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 5720 Height of Item (mm) 353.5 Height of Item (in) 13.9375 Width of Item (mm) 127 Width of Item... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 6060 Length or Depth of Item when closed (mm) 127 Length or Depth of Item when closed (in) 5.0625... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 7680 Length or Depth of Item when closed (mm) 137 Length or Depth of Item when closed (in) 5.4375... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 9080 Length or Depth of Item when closed (mm) 137 Length or Depth of Item when closed (in) 5.4375... | |
| Material 304 Stainless Steel Finish Electro Polished Weight of Item (g) 980 Length or Depth of Item when closed (mm) 78 Length or Depth of Item when closed (in) 3.125... | |
| Material Brass Finish Nickel Weight of Item (g) 1200 Length or Depth of Item when closed (mm) 97 Length or Depth of Item when closed (in) 3.875 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 1330 Length or Depth of Item when closed (mm) 97 Length or Depth of Item when closed (in) 3.875 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 107 Length or Depth of Item when closed (in) 4.25 Height of Item... | |
| Material Brass Finish Nickel Weight of Item (g) 2360 Length or Depth of Item when closed (mm) 117 Length or Depth of Item when closed (in) 4.625 Height of Item... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 25 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875... | |
| Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 36 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625... | |
| Material Plastic (POM) Finish Dark Gray Weight of Item (g) 25 Length or Depth of Item when closed (mm) 32 Length or Depth of Item when closed (in) 1.3125 Height... | |
| Material Plastic (POM) Finish Dark Gray Weight of Item (g) 30 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height... | |
| Material Steel Finish Chrome Weight of Item (g) 50 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Length or Depth... | |
| Material Steel Finish Chrome Weight of Item (g) 60 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of Item... | |
| Material Steel Finish Chrome Weight of Item (g) 70 Length or Depth of Item when closed (mm) 43.5 Length or Depth of Item when closed (in) 1.75 Height of Item... | |
| Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 10 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1... | |
| Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 15 Length or Depth of Item when closed (mm) 28 Length or Depth of Item when closed (in) 1.125... | |
| Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 30 Length or Depth of Item when closed (mm) 39 Length or Depth of Item when closed (in) 1.5625... |