Sugatsune America, Inc. Datasheets for Hooks

Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more

Product Name Notes
• Rotates 360º and swivels 180º. • Can be mounted in various directions.
• Vertical swivel allows for under mount applications.
• Simple and safe design. • Can be used for drywall. • Available in a wide range of colors.
180° movement Friction prevents unintended swivelling caused by vibrations Ball end prevents injury Double-hook type (HK-TT) is also available
304 stainless steel hooks. Available in mirror (M) or combination of mirror and satin (TT) finish. Load capacity: 17.6 lbs (8 kg)
304 stainless steel hooks. Available in mirror (M) or combination of mirror and satin (TT) finish. Load capacity: 22lbs (10 kg)
304 stainless steel hooks. Available in mirror (M) or combination of mirror and satin (TT). Load capacity: 22lbs (10 kg)
4mm thick designed for excellent durabality
4mm thick material designed for excellent durability
A modern, clean hook solution with Motion Design Technology. Hook is spring loaded to retract and soft close. Ideal for vibration or shock applications. Hook bracket (NF-45D) for sheet metal...
A modern, clean hook solution with Motion Design Technology. Hook is spring loaded to retract and soft close. Ideal for vibration or shock applications. Hook bracket (NF-45DB) for sheet metal...
A modern, clean hook solution with Motion Design Technology. Hook is spring loaded to retract and soft close. Ideal for vibration or shock applications Hook bracket( NF-45DB) for sheet metal...
A resin hook available in a wide variety of colors Can be mounted on either ceilings or walls
A stainless steel hook with a thick plate for a high-class look. Rounded hook tip ensures safe use. High-grade corrosion resistant 316 Stainless Steel Ideal for outdoor and marine application...
An extendable and retractable hook designed to be easily surface-moutned underneat tables, desks, and shelves. Low profile, space-saving design Specially designed guide ensures smooth operation
Ball tip for safety - won’t gouge or tear
Can be used as light duty tie up cleat
Chamfered edges prevent injury Ceiling hook
Designed for use on partitions
Easy installation and removal. Surface mount type on sheet metal Arm automatically and slowly closes when hooked items are removed Handhold at hook tip allows for easy opening Little projection...
Eyelet swivel for various installation applications Can be mounted horizontally to walls or under mounted for vertical applications Includes 5/8" (M3.5 x 16) long screws
Eyelet swivel for various installation applications Hinged Leaves for flush or corner mount Includes 1/2" (M4 x 12) long screws
For Drywall Mount
Hinged flap allows flush or corner mount Applicable angle: 90°~270°
Hook arm protrudes out 50 mm (2").
Hook is spring loaded to retract and soft close
Hook is spring loaded to retract Ideal for vibration or shock applications
Hook swivels 180° Friction prevents unintended swivelling caused by vibrations Ball end prevents injury Double-hook type (HK-TT) is also available
Hook swivels 180° Friction prevents unintended swivelling caused by vibrations Ball end prevents injury Single-hook type (HK-TS) is also available
Hook with unique design Can hang 3 items at same time Two on the tips and one on the neck Two tip shape ideal to hang hats, caps
Ideal for undermount applications.
Ideal for undermount applications
Included screws have the same finish as the bottom Decorative contemporary flat bottomed hook
Keep items hooked, ideal for vibration or shock applications
Keeps items hooked, ideal for vibration or shock applications
Keeps items hooked, ideal for vibration or shock applications Can be used with padlock
Keeps items hooked, ideal for vibration or shock applications Swivels 180 degrees
Large utility hook with a load capacity of 44 lbs (20 kg)
Latch upward/downward opening Upward latch opening allows increased hanging capacity
Load capacity: 10kg (22lbs)
Load capacity: 12kg (26 lbs)
Load capacity: 12kg (26 lbs) Swivels 180 degrees. Hook has constant torque shen swiveling. Ideal for vibration or shock applications.
Load capacity: 12kg (26 lbs) Swivels 180 degrees. Hook has constant torque when swiveling. Ideal for vibration or shock applications.
Load capacity: 12kg (26lbs)
Load capacity: 16kg (35lbs) Anti-rotation pin prevents hook from turning.
Load capacity: 20kg (44 lbs)
Load capacity: 20kg (44lbs)
Load capacity: 22kg (48lbs)
Load capacity: 3kg (6.6 lbs)
Load capacity: 7kg (15.4 lbs)
Load capacity: 8kg (17 lbs) Swivels 180 degrees. Hook has constant torque when swiveling. Ideal for vibration or shock applications.
Loop has constant torque, ideal for vibration or shock application Suitable for marine, RV or Freight applications
Magnetic type Simple and safe design Available in a wide range of colors
Magnetic type Simple and safe design Available in wide range of colors
Rotates 360 Degree and swings 180 degree Can be mounted in various directions
Rotates 360 Degree Can be mounted in various directions
Screw in cup hook Safety ball on the tip of the hook Load capacity of 15.4 lbs (7 kg)
Screw in cup hook Safety ball on the tip of the hook Load capacity of 17.6 lbs (8 kg)
Screw in cup hook Safety ball on the tip of the hook Load capacity of 6.6 lbs (3 kg)
Screw in cup hook Safety ball on the top of the hook Load capacity of 15.4 lbs (7 kg)
Screw in cup hook Safety ball onn the top of the hook Load capacity of 6.6 lbs (3 kg)
Simple and safe design Base made of SUS304 provides high durabality Available in wide range of colors
Simple and safe design Base made of SUS304 provides high durability Designed to integrate modren style
Simple and safe design Base made of SUS304 provides high-durability Available in a wide range of colors
Simple and safe design Can be used for drywall Available in a wide range of colors
Simple and safe design Can be used for drywall Available in wide range of colors
Small stainless steel hook with a safety ball pin top
Small stainless steel hook. Load capacity: 44 lbs (20 kg)
Small stainless steel hook
Small stainless steel hook Load capacity 44 lbs (20 kg)
Soft closing function automatically closes the hook gradually after items on hook are removed The tip of the hook has a grip for easy opening Streamlined design with minimum protrusion...
Stainles steel cup hook Load capacity of 44 lbs (20 kg)
Stainless steel cup hook Load capacity of 44 lbs (20 kg)
Stainless steel double hook, ideal for hanging coats, bags and accessories. Load capacity: 20kg (44lbs)
Stainless steel double hook. Ideal for hanging coats, bags and accessories. Load capacity: 20kg (44lbs)
Stainless steel hook with dimensional design
Stainless steel hook with dimensional design Two in one hook
Supplied with screw and plastic expansion anchor
Supplied with screw, and plastic expansion anchor.
Supplied with screw, and plastic expansion anchor
Supplied with screws and plastic expansion anchors
Supplied with screws, brackets, plastic expansion anchors and allen key
Swivels 180 degress Hook has a constant torque when swinging Ideal for vibration or shock applications
Swivels 180 Degress Hook has constant torque while swiveling Ideal for vibration or shock applications. Load capacity of 37 lbs (17 kg)
The arm can rotate 180 degree has constant friction in arm preventing unwanted clicking sounds and movemnet due to vibrations Load capacity of 88 lbs (44 kg)
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating...
The inside of the silicone cover is equipped with an anti slip feature which significantly reduces the chance the cover will be accidentally removed The base is made from stainless...
Unique two in one hook
Utility hook with unique design Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT) Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design Versitle design also enables use as a coat hanger or cabinet pull
Vertical swivel allows for under mount applications
When not in use, the hook will automatically retract When retracted, the arm will be visible from the sides of the table or board making it easy to tell whether...
Material 303 Stainless Steel Finish Mirror, Satin Weight of Item (g) 357 Length or Depth of Item when closed (mm) 112 Length or Depth of Item when closed (in) 4.4375...
Material 303 Stainless Steel Finish Mirror, Satin Weight of Item (g) 48 Length or Depth of Item when closed (mm) 46 Length or Depth of Item when closed (in) 1.8125...
Material 303 Stainless Steel Finish Mirror, Satin Weight of Item (g) 552 Length or Depth of Item when closed (mm) 173 Length or Depth of Item when closed (in) 6.8125...
Material 303 Stainless Steel Finish Mirror, Satin Weight of Item (g) 82 Length or Depth of Item when closed (mm) 72 Length or Depth of Item when closed (in) 2.875...
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 105 Length or Depth of Item when closed (mm) 60 Length or Depth of Item when closed (in) 2.375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 10 Length or Depth of Item when closed (mm) 22 Length or Depth of Item when closed (in) 0.875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 18.5 Length or Depth of Item when closed (mm) 30 Length or Depth of Item when closed (in) 1.1875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 180 Length or Depth of Item when closed (mm) 83 Length or Depth of Item when closed (in) 3.3125 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 25 Length or Depth of Item when closed (mm) 47 Length or Depth of Item when closed (in) 1.875 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 380 Length or Depth of Item when closed (mm) 110 Length or Depth of Item when closed (in) 4.375 Height...
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 54.5 Length or Depth of Item when closed (mm) 65 Length or Depth of Item when closed (in) 2.5625 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 15 Length or Depth of Item when closed (mm) 41.8 Length or Depth of Item when closed (in) 1.6875 Height...
Material 304 Stainless Steel Finish Satin Weight of Item (g) 30 Length or Depth of Item when closed (mm) 59 Length or Depth of Item when closed (in) 2.375 Height...
Material Silicone Rubber Finish Beige Weight of Item (g) 19 Length or Depth of Item when closed (mm) 48 Length or Depth of Item when closed (in) 1.9375 Height of...
Material Silicone Rubber Finish Blue Weight of Item (g) 11 Length or Depth of Item when closed (mm) 50.5 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Blue Weight of Item (g) 17 Length or Depth of Item when closed (mm) 63.1 Length or Depth of Item when closed (in) 2.5 Height of...
Material Silicone Rubber Finish Blue Weight of Item (g) 24 Length or Depth of Item when closed (mm) 49.9 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Blue Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish Brown Weight of Item (g) 19 Length or Depth of Item when closed (mm) 48 Length or Depth of Item when closed (in) 1.9375 Height of...
Material Silicone Rubber Finish Brown Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish Dark Grey Weight of Item (g) 19 Length or Depth of Item when closed (mm) 48 Length or Depth of Item when closed (in) 1.9375 Height...
Material Silicone Rubber Finish Green Yellow Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height...
Material Silicone Rubber Finish Green Weight of Item (g) 11 Length or Depth of Item when closed (mm) 50.5 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Green Weight of Item (g) 17 Length or Depth of Item when closed (mm) 63.1 Length or Depth of Item when closed (in) 2.5 Height of...
Material Silicone Rubber Finish Green Weight of Item (g) 24 Length or Depth of Item when closed (mm) 49.9 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Grey Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish Greyish Blue Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height...
Material Silicone Rubber Finish Greyish Green Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height...
Material Silicone Rubber Finish Greyish Pink Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height...
Material Silicone Rubber Finish Navy Blue Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height...
Material Silicone Rubber Finish Orange Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish Red Weight of Item (g) 11 Length or Depth of Item when closed (mm) 50.5 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Red Weight of Item (g) 17 Length or Depth of Item when closed (mm) 63.1 Length or Depth of Item when closed (in) 2.5 Height of...
Material Silicone Rubber Finish Red Weight of Item (g) 24 Length or Depth of Item when closed (mm) 49.9 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish White Weight of Item (g) 11 Length or Depth of Item when closed (mm) 50.5 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish White Weight of Item (g) 17 Length or Depth of Item when closed (mm) 63.1 Length or Depth of Item when closed (in) 2.5 Height of...
Material Silicone Rubber Finish White Weight of Item (g) 24 Length or Depth of Item when closed (mm) 49.9 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish White Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35.3 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish White Weight of Item (g) 6.2 Length or Depth of Item when closed (mm) 35 Length or Depth of Item when closed (in) 1.4375 Height of...
Material Silicone Rubber Finish Yellow Weight of Item (g) 11 Length or Depth of Item when closed (mm) 50.5 Length or Depth of Item when closed (in) 2 Height of...
Material Silicone Rubber Finish Yellow Weight of Item (g) 17 Length or Depth of Item when closed (mm) 63.1 Length or Depth of Item when closed (in) 2.5 Height of...
Material Silicone Rubber Finish Yellow Weight of Item (g) 24 Length or Depth of Item when closed (mm) 49.9 Length or Depth of Item when closed (in) 2 Height of...