Jergens, Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is... | |
| Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired... | |
| Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the... | |
| Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which... | |
| Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises. Features, Benefits, & Specifications: Material: Aluminum Ergonomic design | |
| Jergens Self-Centering Vise Handles are included with all of our 4" (100mm) & 6" (150mm) Self-Centering Vises. Features, Benefits, & Product Specifications: Material: Chrome Plated Steel 9/16" hex socket One... | |
| High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with a fiberglass reinforced plastic handle The threaded stud is free to rotate in the hinge... | |
| High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which... | |
| High quality industrial cam lever for clamping and quick change applications Standard cam lever wiht a plastic handle The external thread version features a threaded stud pinged to the hinge... | |
| High quality industrial cam lever for clamping and quick change applications Standard cam lever with a stainless steel handle and stainless steel components The external thread version features a threaded... | |
| High quality industrial cam lever for clamping and quick change applications Standard cam lever with plastic handle The external thread version features a threaded stud pinged to the hinge pin... |
| << Prev |