Jergens, Inc. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Jergens 37° Flare Fittings are a type of mechanical tube fitting used to connect tubes and hoses in hydraulic and pneumatic systems. Features, Benefits, & Product Specifications: High resistance to... | |
| Jergens Adapters are designed as an alternative connection to extend or terminate a piping running system. Adapters are available in various connections with female and male end connections. | |
| Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube. | |
| Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a... | |
| Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders... | |
| Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to... | |
| Nipple & Plug Fittings |